Visual Sound, Inc. 2.4 GHz Handheld Microphone Transmitter with Dynamic Element (Audix OM5) SW70-H15

Description
Sabine, Inc. The SW70-H15 is a rugged, all-metal Handheld Microphone Transmitter with Dynamic Element (Audix OM5). The handheld transmitters have LCDs which indicate battery strength and hours of use, and this information is transmitted to the receiver (along with the run-time hours of the battery in use), which flashes a warning when the battery charge is low. Includes cradle charger/mic clip
Description
Sabine, Inc. The SW70-H15 is a rugged, all-metal Handheld Microphone Transmitter with Dynamic Element (Audix OM5). The handheld transmitters have LCDs which indicate battery strength and hours of use, and this information is transmitted to the receiver (along with the run-time hours of the battery in use), which flashes a warning when the battery charge is low. Includes cradle charger/mic clip

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
2.4 GHz Handheld Microphone Transmitter with Dynamic Element (Audix OM5)
SW70-H15
2.4 GHz Handheld Microphone Transmitter with Dynamic Element (Audix OM5) SW70-H15
Sabine, Inc. The SW70-H15 is a rugged, all-metal Handheld Microphone Transmitter with Dynamic Element (Audix OM5). The handheld transmitters have LCDs which indicate battery strength and hours of use, and this information is transmitted to the receiver (along with the run-time hours of the battery in use), which flashes a warning when the battery charge is low. Includes cradle charger/mic clip

Sabine, Inc.

The SW70-H15 is a rugged, all-metal Handheld Microphone Transmitter with Dynamic Element (Audix OM5). The handheld transmitters have LCDs which indicate battery strength and hours of use, and this information is transmitted to the receiver (along with the run-time hours of the battery in use), which flashes a warning when the battery charge is low.

  • Includes cradle charger/mic clip
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SW70-H15
Product Name 2.4 GHz Handheld Microphone Transmitter with Dynamic Element (Audix OM5)
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
 - USX800HC - Wharfedale Pro
Wharfedale Pro
Specs
SN Ratio 105 dB
Features Wireless
View Details