Visual Sound, Inc. Deluxe Vocal Microphone Super 55

Description
Shure Incorporated The Super 55 Deluxe Vocal Microphone features a signature satin chrome-plated die-cast casing, vibrant blue foam, and tailored frequency response for natural vocals and speech. Integrated, swivel stand mount is included. The combination of updates make the Super 55 the ideal choice when looking for a dramatic - yet affordable - improvement in sound quality with an unmistakable vintage design. Ideal for stage, studio recording, podcasting, and other sound applications where a stand-mounted microphone with a classic look is desired.
Description
Shure Incorporated The Super 55 Deluxe Vocal Microphone features a signature satin chrome-plated die-cast casing, vibrant blue foam, and tailored frequency response for natural vocals and speech. Integrated, swivel stand mount is included. The combination of updates make the Super 55 the ideal choice when looking for a dramatic - yet affordable - improvement in sound quality with an unmistakable vintage design. Ideal for stage, studio recording, podcasting, and other sound applications where a stand-mounted microphone with a classic look is desired.

Suppliers

Company
Product
Description
Supplier Links
Deluxe Vocal Microphone - Super 55 - Visual Sound, Inc.
Broomall, PA, USA
Deluxe Vocal Microphone
Super 55
Deluxe Vocal Microphone Super 55
Shure Incorporated The Super 55 Deluxe Vocal Microphone features a signature satin chrome-plated die-cast casing, vibrant blue foam, and tailored frequency response for natural vocals and speech. Integrated, swivel stand mount is included. The combination of updates make the Super 55 the ideal choice when looking for a dramatic - yet affordable - improvement in sound quality with an unmistakable vintage design. Ideal for stage, studio recording, podcasting, and other sound applications where a stand-mounted microphone with a classic look is desired.

Shure Incorporated

The Super 55 Deluxe Vocal Microphone features a signature satin chrome-plated die-cast casing, vibrant blue foam, and tailored frequency response for natural vocals and speech. Integrated, swivel stand mount is included.
The combination of updates make the Super 55 the ideal choice when looking for a dramatic - yet affordable - improvement in sound quality with an unmistakable vintage design. Ideal for stage, studio recording, podcasting, and other sound applications where a stand-mounted microphone with a classic look is desired.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Super 55
Product Name Deluxe Vocal Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details