Visual Sound, Inc. SmartOnline UPS System SUINT1000RTXL2Ua

Description
Tripp Lite Power Protection 1000VA online, double-conversion UPS system for critical server, network and telecommunications equipment. 2U rackmount form factor with an installed depth of only 13.5 in (34.3 cm). Expandable battery runtime with optional external battery packs: BP24V15RT2U, BP24V28-2U (maximum of 1 per UPS) or BP24V70-3U (multiple battery packs can be daisy-chained). Full-time sine wave 200, 208, 220, 230 or 240V +/-2% output. Uninterruptible Power Supply (UPS) continuously converts raw incoming AC power to DC, then re-converts output back to completely regulated, filtered AC output. Corrects brownouts as low as 130V and overvoltages as high as 275V without draining battery power. IEC-320-C14 inlet input connection; IEC-320-C13 output receptacles. Network-grade AC surge and noise suppression. Zero transfer time between AC and battery operation. Network management interfaces support simultaneous communications via USB port, DB9 serial port and SNMPWEBCARD slot. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Supports simultaneous detailed monitoring of equipment load levels, self-test data and utility power conditions via all 3 communications interfaces. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. 3-stage metered current monitoring and battery charge status LEDs. LED display panel easily rotates for more convenient viewing in rackmount or tower configurations. Data-line surge suppression for dialup, DSL or Ethernet network connection. Utility power and voltage regulation LEDs. Audible alarm. Self-test. Fault-tolerant auto bypass mode. 4-post rackmount accessories included; optional 2-9USTAND tower stand kit and 2POSTRMKITWM 2-post rack & wall-mount accessories available. Field-replaceable, hot-swappable internal batteries and external battery packs. Attractive all-black color scheme. 2-year warranty; extended warranty and service contracts available.
Description
Tripp Lite Power Protection 1000VA online, double-conversion UPS system for critical server, network and telecommunications equipment. 2U rackmount form factor with an installed depth of only 13.5 in (34.3 cm). Expandable battery runtime with optional external battery packs: BP24V15RT2U, BP24V28-2U (maximum of 1 per UPS) or BP24V70-3U (multiple battery packs can be daisy-chained). Full-time sine wave 200, 208, 220, 230 or 240V +/-2% output. Uninterruptible Power Supply (UPS) continuously converts raw incoming AC power to DC, then re-converts output back to completely regulated, filtered AC output. Corrects brownouts as low as 130V and overvoltages as high as 275V without draining battery power. IEC-320-C14 inlet input connection; IEC-320-C13 output receptacles. Network-grade AC surge and noise suppression. Zero transfer time between AC and battery operation. Network management interfaces support simultaneous communications via USB port, DB9 serial port and SNMPWEBCARD slot. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Supports simultaneous detailed monitoring of equipment load levels, self-test data and utility power conditions via all 3 communications interfaces. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. 3-stage metered current monitoring and battery charge status LEDs. LED display panel easily rotates for more convenient viewing in rackmount or tower configurations. Data-line surge suppression for dialup, DSL or Ethernet network connection. Utility power and voltage regulation LEDs. Audible alarm. Self-test. Fault-tolerant auto bypass mode. 4-post rackmount accessories included; optional 2-9USTAND tower stand kit and 2POSTRMKITWM 2-post rack & wall-mount accessories available. Field-replaceable, hot-swappable internal batteries and external battery packs. Attractive all-black color scheme. 2-year warranty; extended warranty and service contracts available.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
SmartOnline UPS System
SUINT1000RTXL2Ua
SmartOnline UPS System SUINT1000RTXL2Ua
Tripp Lite Power Protection 1000VA online, double-conversion UPS system for critical server, network and telecommunications equipment. 2U rackmount form factor with an installed depth of only 13.5 in (34.3 cm). Expandable battery runtime with optional external battery packs: BP24V15RT2U, BP24V28-2U (maximum of 1 per UPS) or BP24V70-3U (multiple battery packs can be daisy-chained). Full-time sine wave 200, 208, 220, 230 or 240V +/-2% output. Uninterruptible Power Supply (UPS) continuously converts raw incoming AC power to DC, then re-converts output back to completely regulated, filtered AC output. Corrects brownouts as low as 130V and overvoltages as high as 275V without draining battery power. IEC-320-C14 inlet input connection; IEC-320-C13 output receptacles. Network-grade AC surge and noise suppression. Zero transfer time between AC and battery operation. Network management interfaces support simultaneous communications via USB port, DB9 serial port and SNMPWEBCARD slot. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Supports simultaneous detailed monitoring of equipment load levels, self-test data and utility power conditions via all 3 communications interfaces. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. 3-stage metered current monitoring and battery charge status LEDs. LED display panel easily rotates for more convenient viewing in rackmount or tower configurations. Data-line surge suppression for dialup, DSL or Ethernet network connection. Utility power and voltage regulation LEDs. Audible alarm. Self-test. Fault-tolerant auto bypass mode. 4-post rackmount accessories included; optional 2-9USTAND tower stand kit and 2POSTRMKITWM 2-post rack & wall-mount accessories available. Field-replaceable, hot-swappable internal batteries and external battery packs. Attractive all-black color scheme. 2-year warranty; extended warranty and service contracts available.

Tripp Lite Power Protection

1000VA online, double-conversion UPS system for critical server, network and telecommunications equipment. 2U rackmount form factor with an installed depth of only 13.5 in (34.3 cm). Expandable battery runtime with optional external battery packs: BP24V15RT2U, BP24V28-2U (maximum of 1 per UPS) or BP24V70-3U (multiple battery packs can be daisy-chained). Full-time sine wave 200, 208, 220, 230 or 240V +/-2% output. Uninterruptible Power Supply (UPS) continuously converts raw incoming AC power to DC, then re-converts output back to completely regulated, filtered AC output. Corrects brownouts as low as 130V and overvoltages as high as 275V without draining battery power. IEC-320-C14 inlet input connection; IEC-320-C13 output receptacles. Network-grade AC surge and noise suppression. Zero transfer time between AC and battery operation. Network management interfaces support simultaneous communications via USB port, DB9 serial port and SNMPWEBCARD slot. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Supports simultaneous detailed monitoring of equipment load levels, self-test data and utility power conditions via all 3 communications interfaces. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. 3-stage metered current monitoring and battery charge status LEDs. LED display panel easily rotates for more convenient viewing in rackmount or tower configurations. Data-line surge suppression for dialup, DSL or Ethernet network connection. Utility power and voltage regulation LEDs. Audible alarm. Self-test. Fault-tolerant auto bypass mode. 4-post rackmount accessories included; optional 2-9USTAND tower stand kit and 2POSTRMKITWM 2-post rack & wall-mount accessories available. Field-replaceable, hot-swappable internal batteries and external battery packs. Attractive all-black color scheme. 2-year warranty; extended warranty and service contracts available.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SUINT1000RTXL2Ua
Product Name SmartOnline UPS System
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - 1920-1195-ND - DigiKey
Specs
UPS Type Single Phase
Protection Power Failure; Surge
Watt Rating 0.1200 kwatts
View Details
RUGGED UPS FA00164 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uninterruptible Power Supply (UPS) System - UPS7300WX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details