Visual Sound, Inc. CORUS PRO Loudspeaker Sub 800A

Description
Dynacord The SUB 800 A is an active sub-woofer with a 15" driver, active PowerMax stereo crossover and integrated power amplifier. With the SUB 800 A, full-range systems - for example those using a PowerMate or mixer- power amplifier combinations - can be extended very simply to form an active stereo 2-way system with a sub-woofer. The SUB 800 A can also be used in parallel to an existing system to provide powerful reinforcement of the low frequency range. The integrated electronic stereo 2-way crossover, which employs PowerMax technology, divides the signal into mono-sub and stereo mid/high frequency ranges. From the mid/high output terminals of the SUB 800 A in active 2-way mode, the mid/high signal is directed to the Master Return sockets of the mixer or PowerMate to be amplified. The Mono-Sub signal, summed from the L/R channels, is directed to the integrated power amp. The recessed integrated High Efficiency power amplifier is rated at 800 watts (max. continuous output power IHF-A) and features Class H circuit topology. Driven in this way, the Electro Voice 15" DL 15 Y woofer delivers a maximum SPL of 128 dB / 1 m. Naturally the SUB 800 A is also equipped with every known type of protective circuitry including a dynamic audio limiter, TBC, Back EMF, DC, HF and short circuit as well as thermal protections and a halogen speaker protector and thermoswitch. The enclosure of the SUB 800 A is sealed with extremely durable black structural lacquer. Four large castors at the back and two recessed metal handles ensure easy and comfortable handling.
Description
Dynacord The SUB 800 A is an active sub-woofer with a 15" driver, active PowerMax stereo crossover and integrated power amplifier. With the SUB 800 A, full-range systems - for example those using a PowerMate or mixer- power amplifier combinations - can be extended very simply to form an active stereo 2-way system with a sub-woofer. The SUB 800 A can also be used in parallel to an existing system to provide powerful reinforcement of the low frequency range. The integrated electronic stereo 2-way crossover, which employs PowerMax technology, divides the signal into mono-sub and stereo mid/high frequency ranges. From the mid/high output terminals of the SUB 800 A in active 2-way mode, the mid/high signal is directed to the Master Return sockets of the mixer or PowerMate to be amplified. The Mono-Sub signal, summed from the L/R channels, is directed to the integrated power amp. The recessed integrated High Efficiency power amplifier is rated at 800 watts (max. continuous output power IHF-A) and features Class H circuit topology. Driven in this way, the Electro Voice 15" DL 15 Y woofer delivers a maximum SPL of 128 dB / 1 m. Naturally the SUB 800 A is also equipped with every known type of protective circuitry including a dynamic audio limiter, TBC, Back EMF, DC, HF and short circuit as well as thermal protections and a halogen speaker protector and thermoswitch. The enclosure of the SUB 800 A is sealed with extremely durable black structural lacquer. Four large castors at the back and two recessed metal handles ensure easy and comfortable handling.

Suppliers

Company
Product
Description
Supplier Links
CORUS PRO Loudspeaker - Sub 800A - Visual Sound, Inc.
Broomall, PA, USA
CORUS PRO Loudspeaker
Sub 800A
CORUS PRO Loudspeaker Sub 800A
Dynacord The SUB 800 A is an active sub-woofer with a 15" driver, active PowerMax stereo crossover and integrated power amplifier. With the SUB 800 A, full-range systems - for example those using a PowerMate or mixer- power amplifier combinations - can be extended very simply to form an active stereo 2-way system with a sub-woofer. The SUB 800 A can also be used in parallel to an existing system to provide powerful reinforcement of the low frequency range. The integrated electronic stereo 2-way crossover, which employs PowerMax technology, divides the signal into mono-sub and stereo mid/high frequency ranges. From the mid/high output terminals of the SUB 800 A in active 2-way mode, the mid/high signal is directed to the Master Return sockets of the mixer or PowerMate to be amplified. The Mono-Sub signal, summed from the L/R channels, is directed to the integrated power amp. The recessed integrated High Efficiency power amplifier is rated at 800 watts (max. continuous output power IHF-A) and features Class H circuit topology. Driven in this way, the Electro Voice 15" DL 15 Y woofer delivers a maximum SPL of 128 dB / 1 m. Naturally the SUB 800 A is also equipped with every known type of protective circuitry including a dynamic audio limiter, TBC, Back EMF, DC, HF and short circuit as well as thermal protections and a halogen speaker protector and thermoswitch. The enclosure of the SUB 800 A is sealed with extremely durable black structural lacquer. Four large castors at the back and two recessed metal handles ensure easy and comfortable handling.

Dynacord

The SUB 800 A is an active sub-woofer with a 15" driver, active PowerMax stereo crossover and integrated power amplifier. With the SUB 800 A, full-range systems - for example those using a PowerMate or mixer- power amplifier combinations - can be extended very simply to form an active stereo 2-way system with a sub-woofer. The SUB 800 A can also be used in parallel to an existing system to provide powerful reinforcement of the low frequency range. The integrated electronic stereo 2-way crossover, which employs PowerMax technology, divides the signal into mono-sub and stereo mid/high frequency ranges. From the mid/high output terminals of the SUB 800 A in active 2-way mode, the mid/high signal is directed to the Master Return sockets of the mixer or PowerMate to be amplified. The Mono-Sub signal, summed from the L/R channels, is directed to the integrated power amp. The recessed integrated High Efficiency power amplifier is rated at 800 watts (max. continuous output power IHF-A) and features Class H circuit topology. Driven in this way, the Electro Voice 15" DL 15 Y woofer delivers a maximum SPL of 128 dB / 1 m. Naturally the SUB 800 A is also equipped with every known type of protective circuitry including a dynamic audio limiter, TBC, Back EMF, DC, HF and short circuit as well as thermal protections and a halogen speaker protector and thermoswitch. The enclosure of the SUB 800 A is sealed with extremely durable black structural lacquer. Four large castors at the back and two recessed metal handles ensure easy and comfortable handling.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Sub 800A
Product Name CORUS PRO Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.70 inch (94 mm)
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 175 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details