Visual Sound, Inc. D-LITE Series Loudspeaker Sub 115

Description
Dynacord DYNACORD's SUB 115 is a vented direct radiating cabinet, equipped with the high-power Electro-Voice EVS15S transducer. The new High-Speed-Laminar-V ent system (patent pending) shows significantly less distortion and lower air noise at low frequencies than common vented cabinets. The SUB 115 has the same dimensions and cosmetics as the powered PowerSub 315 and can directly be connected to the PowerSub 315 for an extended bass fundament. For this application you have to shift the PowerSub 315's 'MODE SWITCH' to the position 'INTERNAL+EXTERNAL 2*500W'. The SUB 115 contains a passive filter that suppresses high frequencies. Appropriate full range cabinets, e.g. DYNACORD's D12, can therefore be directly connected in parallel to the SUB 115 if an extended bass reproduction is required. You just have to connect the SUB 115 and the full range cabinet with a regular Speakon cable. The cabinet is equipped with an electronic circuit called VOICE COIL TRACKING PROTECTION. This circuit senses the terminal voltage of the transducer and simulates the thermal behaviour of the woofer's voice coil. In case of potential thermal overload the power applied to the speaker is reduced to a safe level. Extremely powerful amps can be used in order to have maximum dynamic range without the danger of thermal overload in non-controlled situations. The VOICE COIL TRACKING PROTECTION exhibits "soft" switching characteristics, so no annoying clicks or pops are audible. The circuitry automatically resets after the voice coil temperature has reached a safe value.
Description
Dynacord DYNACORD's SUB 115 is a vented direct radiating cabinet, equipped with the high-power Electro-Voice EVS15S transducer. The new High-Speed-Laminar-V ent system (patent pending) shows significantly less distortion and lower air noise at low frequencies than common vented cabinets. The SUB 115 has the same dimensions and cosmetics as the powered PowerSub 315 and can directly be connected to the PowerSub 315 for an extended bass fundament. For this application you have to shift the PowerSub 315's 'MODE SWITCH' to the position 'INTERNAL+EXTERNAL 2*500W'. The SUB 115 contains a passive filter that suppresses high frequencies. Appropriate full range cabinets, e.g. DYNACORD's D12, can therefore be directly connected in parallel to the SUB 115 if an extended bass reproduction is required. You just have to connect the SUB 115 and the full range cabinet with a regular Speakon cable. The cabinet is equipped with an electronic circuit called VOICE COIL TRACKING PROTECTION. This circuit senses the terminal voltage of the transducer and simulates the thermal behaviour of the woofer's voice coil. In case of potential thermal overload the power applied to the speaker is reduced to a safe level. Extremely powerful amps can be used in order to have maximum dynamic range without the danger of thermal overload in non-controlled situations. The VOICE COIL TRACKING PROTECTION exhibits "soft" switching characteristics, so no annoying clicks or pops are audible. The circuitry automatically resets after the voice coil temperature has reached a safe value.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
D-LITE Series Loudspeaker
Sub 115
D-LITE Series Loudspeaker Sub 115
Dynacord DYNACORD's SUB 115 is a vented direct radiating cabinet, equipped with the high-power Electro-Voice EVS15S transducer. The new High-Speed-Laminar-V ent system (patent pending) shows significantly less distortion and lower air noise at low frequencies than common vented cabinets. The SUB 115 has the same dimensions and cosmetics as the powered PowerSub 315 and can directly be connected to the PowerSub 315 for an extended bass fundament. For this application you have to shift the PowerSub 315's 'MODE SWITCH' to the position 'INTERNAL+EXTERNAL 2*500W'. The SUB 115 contains a passive filter that suppresses high frequencies. Appropriate full range cabinets, e.g. DYNACORD's D12, can therefore be directly connected in parallel to the SUB 115 if an extended bass reproduction is required. You just have to connect the SUB 115 and the full range cabinet with a regular Speakon cable. The cabinet is equipped with an electronic circuit called VOICE COIL TRACKING PROTECTION. This circuit senses the terminal voltage of the transducer and simulates the thermal behaviour of the woofer's voice coil. In case of potential thermal overload the power applied to the speaker is reduced to a safe level. Extremely powerful amps can be used in order to have maximum dynamic range without the danger of thermal overload in non-controlled situations. The VOICE COIL TRACKING PROTECTION exhibits "soft" switching characteristics, so no annoying clicks or pops are audible. The circuitry automatically resets after the voice coil temperature has reached a safe value.

Dynacord

DYNACORD's SUB 115 is a vented direct radiating cabinet, equipped with the high-power Electro-Voice EVS15S transducer. The new High-Speed-Laminar-Vent system (patent pending) shows significantly less distortion and lower air noise at low frequencies than common vented cabinets. The SUB 115 has the same dimensions and cosmetics as the powered PowerSub 315 and can directly be connected to the PowerSub 315 for an extended bass fundament. For this application you have to shift the PowerSub 315's 'MODE SWITCH' to the position 'INTERNAL+EXTERNAL 2*500W'.
The SUB 115 contains a passive filter that suppresses high frequencies. Appropriate full range cabinets, e.g. DYNACORD's D12, can therefore be directly connected in parallel to the SUB 115 if an extended bass reproduction is required. You just have to connect the SUB 115 and the full range cabinet with a regular Speakon cable. The cabinet is equipped with an electronic circuit called VOICE COIL TRACKING PROTECTION. This circuit senses the terminal voltage of the transducer and simulates the thermal behaviour of the woofer's voice coil. In case of potential thermal overload the power applied to the speaker is reduced to a safe level. Extremely powerful amps can be used in order to have maximum dynamic range without the danger of thermal overload in non-controlled situations. The VOICE COIL TRACKING PROTECTION exhibits "soft" switching characteristics, so no annoying clicks or pops are audible. The circuitry automatically resets after the voice coil temperature has reached a safe value.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Sub 115
Product Name D-LITE Series Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526800 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 1.02 inch (26 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 87 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details