Visual Sound, Inc. APC Smart-UPS 3000VA USB & Serial 100V Black SUA3000JB

Description
APC by Schneider Electric APC Smart-UPS 3000VA USB & Serial 100V Black
Description
APC by Schneider Electric APC Smart-UPS 3000VA USB & Serial 100V Black

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS 3000VA USB & Serial 100V Black - SUA3000JB - Visual Sound, Inc.
Broomall, PA, USA
APC Smart-UPS 3000VA USB & Serial 100V Black
SUA3000JB
APC Smart-UPS 3000VA USB & Serial 100V Black SUA3000JB
APC by Schneider Electric APC Smart-UPS 3000VA USB & Serial 100V Black

APC by Schneider Electric

APC Smart-UPS 3000VA USB & Serial 100V Black

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SUA3000JB
Product Name APC Smart-UPS 3000VA USB & Serial 100V Black
Volt-Amp Rating 3 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00333 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 0.6000 kVA
View Details
Uninterruptible Power Supply (UPS) Systems - AKKUTEC2420-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details