Visual Sound, Inc. APC Smart-UPS 2200VA USB & Serial 100V Black SUA2200JB

Description
APC by Schneider Electric APC Smart-UPS, 1980 Watts / 2200 VA,Input 100V / Output 100V, Interface Port DB-9 RS-232, USB, SmartSlot
Description
APC by Schneider Electric APC Smart-UPS, 1980 Watts / 2200 VA,Input 100V / Output 100V, Interface Port DB-9 RS-232, USB, SmartSlot

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS 2200VA USB & Serial 100V Black - SUA2200JB - Visual Sound, Inc.
Broomall, PA, USA
APC Smart-UPS 2200VA USB & Serial 100V Black
SUA2200JB
APC Smart-UPS 2200VA USB & Serial 100V Black SUA2200JB
APC by Schneider Electric APC Smart-UPS, 1980 Watts / 2200 VA,Input 100V / Output 100V, Interface Port DB-9 RS-232, USB, SmartSlot

APC by Schneider Electric

APC Smart-UPS, 1980 Watts / 2200 VA,Input 100V / Output 100V, Interface Port DB-9 RS-232, USB, SmartSlot

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SUA2200JB
Product Name APC Smart-UPS 2200VA USB & Serial 100V Black
Volt-Amp Rating 2.2 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10371 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.5 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details