Visual Sound, Inc. APC Smart-UPS 1000VA USB & Serial 120V SUA1000

Description
APC by Schneider Electric APC Smart-UPS, 670 Watts / 1000 VA,Input 120V / Output 120V, Interface Port DB-9 RS-232, SmartSlot, USB
Description
APC by Schneider Electric APC Smart-UPS, 670 Watts / 1000 VA,Input 120V / Output 120V, Interface Port DB-9 RS-232, SmartSlot, USB

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS 1000VA USB & Serial 120V - SUA1000 - Visual Sound, Inc.
Broomall, PA, USA
APC Smart-UPS 1000VA USB & Serial 120V
SUA1000
APC Smart-UPS 1000VA USB & Serial 120V SUA1000
APC by Schneider Electric APC Smart-UPS, 670 Watts / 1000 VA,Input 120V / Output 120V, Interface Port DB-9 RS-232, SmartSlot, USB

APC by Schneider Electric

APC Smart-UPS, 670 Watts / 1000 VA,Input 120V / Output 120V, Interface Port DB-9 RS-232, SmartSlot, USB

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SUA1000
Product Name APC Smart-UPS 1000VA USB & Serial 120V
Volt-Amp Rating 1 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10350 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.1 kVA
View Details
Uninterruptible Power Supply (UPS) Systems - 1920-1199-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details