Visual Sound, Inc. SmartOnline Expandable Rack/Tower UPS System SU8000RT3U

Description
Tripp Lite Power Protection 8000VA (8kVA) on-line, double-conversion UPS system for critical server, network and telecommunications equipment. Installs in only 6 rack spaces (3U power module and 3U battery pack). Maximum installed rack depth of 32.5 in. Expandable battery runtime with optional BP240V10RT3U external battery packs. Full-time sine wave 200, 208, 220, 230, or 240V +/-2% output. Actively converts raw incoming AC power to DC, then re-converts output back to completely regulated, filtered AC output. Operates continuously without using battery power during brownouts to 156V and overvoltages to 276V. Standard 3-wire 208V hardwire input connection; NEMA L6-30R and L6-20R output receptacles. Detachable input-output PDU module with manual bypass switch enables hot-swap UPS replacement without disrupting power to connected equipment. Network-grade AC surge and noise suppression. Zero transfer time between AC and battery operation. Network management interfaces support communications via RS-232, contact-closure port and optional SNMPWEBCARD slot. Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via network interfaces. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. Front panel LEDs offer at-a-glance confirmation of line power status, battery power status, AC-to-DC conversion, DC-to-AC conversion, bypass mode and output power status. LCD panel with scroll buttons offers detailed diagnostic test information at startup and during self tests, plus real-time data on input and output voltage, frequency (Hz), load percentage and battery charge level. LED/LCD display panel easily rotates for viewing in rackmount or tower configurations. Audible alarm. Self-test. Fault-tolerant auto-bypass mode. 4-post rackmount accessories and 2-9USTAND tower kit included; 2POSTRMKITWM 2-post rackmount hardware accessories available. Field replaceable, hot-swappable power module and external battery packs. Attractive all-black color scheme. 2-year warranty and $250,000 connected equipment insurance; extended warranty and service contracts available.
Description
Tripp Lite Power Protection 8000VA (8kVA) on-line, double-conversion UPS system for critical server, network and telecommunications equipment. Installs in only 6 rack spaces (3U power module and 3U battery pack). Maximum installed rack depth of 32.5 in. Expandable battery runtime with optional BP240V10RT3U external battery packs. Full-time sine wave 200, 208, 220, 230, or 240V +/-2% output. Actively converts raw incoming AC power to DC, then re-converts output back to completely regulated, filtered AC output. Operates continuously without using battery power during brownouts to 156V and overvoltages to 276V. Standard 3-wire 208V hardwire input connection; NEMA L6-30R and L6-20R output receptacles. Detachable input-output PDU module with manual bypass switch enables hot-swap UPS replacement without disrupting power to connected equipment. Network-grade AC surge and noise suppression. Zero transfer time between AC and battery operation. Network management interfaces support communications via RS-232, contact-closure port and optional SNMPWEBCARD slot. Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via network interfaces. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. Front panel LEDs offer at-a-glance confirmation of line power status, battery power status, AC-to-DC conversion, DC-to-AC conversion, bypass mode and output power status. LCD panel with scroll buttons offers detailed diagnostic test information at startup and during self tests, plus real-time data on input and output voltage, frequency (Hz), load percentage and battery charge level. LED/LCD display panel easily rotates for viewing in rackmount or tower configurations. Audible alarm. Self-test. Fault-tolerant auto-bypass mode. 4-post rackmount accessories and 2-9USTAND tower kit included; 2POSTRMKITWM 2-post rackmount hardware accessories available. Field replaceable, hot-swappable power module and external battery packs. Attractive all-black color scheme. 2-year warranty and $250,000 connected equipment insurance; extended warranty and service contracts available.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
SmartOnline Expandable Rack/Tower UPS System
SU8000RT3U
SmartOnline Expandable Rack/Tower UPS System SU8000RT3U
Tripp Lite Power Protection 8000VA (8kVA) on-line, double-conversion UPS system for critical server, network and telecommunications equipment. Installs in only 6 rack spaces (3U power module and 3U battery pack). Maximum installed rack depth of 32.5 in. Expandable battery runtime with optional BP240V10RT3U external battery packs. Full-time sine wave 200, 208, 220, 230, or 240V +/-2% output. Actively converts raw incoming AC power to DC, then re-converts output back to completely regulated, filtered AC output. Operates continuously without using battery power during brownouts to 156V and overvoltages to 276V. Standard 3-wire 208V hardwire input connection; NEMA L6-30R and L6-20R output receptacles. Detachable input-output PDU module with manual bypass switch enables hot-swap UPS replacement without disrupting power to connected equipment. Network-grade AC surge and noise suppression. Zero transfer time between AC and battery operation. Network management interfaces support communications via RS-232, contact-closure port and optional SNMPWEBCARD slot. Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via network interfaces. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. Front panel LEDs offer at-a-glance confirmation of line power status, battery power status, AC-to-DC conversion, DC-to-AC conversion, bypass mode and output power status. LCD panel with scroll buttons offers detailed diagnostic test information at startup and during self tests, plus real-time data on input and output voltage, frequency (Hz), load percentage and battery charge level. LED/LCD display panel easily rotates for viewing in rackmount or tower configurations. Audible alarm. Self-test. Fault-tolerant auto-bypass mode. 4-post rackmount accessories and 2-9USTAND tower kit included; 2POSTRMKITWM 2-post rackmount hardware accessories available. Field replaceable, hot-swappable power module and external battery packs. Attractive all-black color scheme. 2-year warranty and $250,000 connected equipment insurance; extended warranty and service contracts available.

Tripp Lite Power Protection

8000VA (8kVA) on-line, double-conversion UPS system for critical server, network and telecommunications equipment. Installs in only 6 rack spaces (3U power module and 3U battery pack). Maximum installed rack depth of 32.5 in. Expandable battery runtime with optional BP240V10RT3U external battery packs. Full-time sine wave 200, 208, 220, 230, or 240V +/-2% output. Actively converts raw incoming AC power to DC, then re-converts output back to completely regulated, filtered AC output. Operates continuously without using battery power during brownouts to 156V and overvoltages to 276V. Standard 3-wire 208V hardwire input connection; NEMA L6-30R and L6-20R output receptacles. Detachable input-output PDU module with manual bypass switch enables hot-swap UPS replacement without disrupting power to connected equipment. Network-grade AC surge and noise suppression. Zero transfer time between AC and battery operation. Network management interfaces support communications via RS-232, contact-closure port and optional SNMPWEBCARD slot. Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via network interfaces. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. Front panel LEDs offer at-a-glance confirmation of line power status, battery power status, AC-to-DC conversion, DC-to-AC conversion, bypass mode and output power status. LCD panel with scroll buttons offers detailed diagnostic test information at startup and during self tests, plus real-time data on input and output voltage, frequency (Hz), load percentage and battery charge level. LED/LCD display panel easily rotates for viewing in rackmount or tower configurations. Audible alarm. Self-test. Fault-tolerant auto-bypass mode. 4-post rackmount accessories and 2-9USTAND tower kit included; 2POSTRMKITWM 2-post rackmount hardware accessories available. Field replaceable, hot-swappable power module and external battery packs. Attractive all-black color scheme. 2-year warranty and $250,000 connected equipment insurance; extended warranty and service contracts available.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SU8000RT3U
Product Name SmartOnline Expandable Rack/Tower UPS System
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10250 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - CEM-8 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details