Visual Sound, Inc. SmartOnline Expandable Tower UPS System - NAFTA assembled version of SU2200XLa SU2200XLNAFTA

Description
Tripp Lite Power Protection 2200VA on-line, double-conversion UPS system for critical server, network and telecommunications equipment. Upright tower form factor. Expandable battery runtime with optional BP48V60-3UNAFTA external battery packs. Full-time sine wave 110 or 120V +/-2% output. Online, double-conversion Uninterruptible Power Supply (UPS) actively converts raw incoming AC power to DC, then re-converts output back to completely regulated, filtered AC output. Operates continuously without using battery power during brownouts to 65V and overvoltages to 138V. NEMA 5-20P input plug (optional 5-15P included); NEMA 5-15/20R and NEMA L5-20R output receptacles. Network-grade AC surge and noise suppression. Zero transfer time between AC and battery operation. Network management interfaces support simultaneous communications via USB port, DB9 serial port and SNMPWEBCARD slot. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Supports simultaneous detailed monitoring of equipment load levels, self-test data and utility power conditions via all 3 network interfaces. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. Integrated 2-bank PDU switching supports load shedding and remote-reboot of connected equipment. 3-stage metered current monitoring and battery charge status LEDs. Dataline surge suppression for dialup, DSL or network Ethernet connection. Utility power and voltage regulation LEDs. Audible alarm. Self-test. Fault-tolerant auto-bypass mode. Field-replaceable, hot-swappable internal batteries and external battery packs. Attractive all-black color scheme. 2-year warranty and $250,000 connected equipment insurance; extended warranty and service contracts available
Description
Tripp Lite Power Protection 2200VA on-line, double-conversion UPS system for critical server, network and telecommunications equipment. Upright tower form factor. Expandable battery runtime with optional BP48V60-3UNAFTA external battery packs. Full-time sine wave 110 or 120V +/-2% output. Online, double-conversion Uninterruptible Power Supply (UPS) actively converts raw incoming AC power to DC, then re-converts output back to completely regulated, filtered AC output. Operates continuously without using battery power during brownouts to 65V and overvoltages to 138V. NEMA 5-20P input plug (optional 5-15P included); NEMA 5-15/20R and NEMA L5-20R output receptacles. Network-grade AC surge and noise suppression. Zero transfer time between AC and battery operation. Network management interfaces support simultaneous communications via USB port, DB9 serial port and SNMPWEBCARD slot. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Supports simultaneous detailed monitoring of equipment load levels, self-test data and utility power conditions via all 3 network interfaces. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. Integrated 2-bank PDU switching supports load shedding and remote-reboot of connected equipment. 3-stage metered current monitoring and battery charge status LEDs. Dataline surge suppression for dialup, DSL or network Ethernet connection. Utility power and voltage regulation LEDs. Audible alarm. Self-test. Fault-tolerant auto-bypass mode. Field-replaceable, hot-swappable internal batteries and external battery packs. Attractive all-black color scheme. 2-year warranty and $250,000 connected equipment insurance; extended warranty and service contracts available

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
SmartOnline Expandable Tower UPS System - NAFTA assembled version of SU2200XLa
SU2200XLNAFTA
SmartOnline Expandable Tower UPS System - NAFTA assembled version of SU2200XLa SU2200XLNAFTA
Tripp Lite Power Protection 2200VA on-line, double-conversion UPS system for critical server, network and telecommunications equipment. Upright tower form factor. Expandable battery runtime with optional BP48V60-3UNAFTA external battery packs. Full-time sine wave 110 or 120V +/-2% output. Online, double-conversion Uninterruptible Power Supply (UPS) actively converts raw incoming AC power to DC, then re-converts output back to completely regulated, filtered AC output. Operates continuously without using battery power during brownouts to 65V and overvoltages to 138V. NEMA 5-20P input plug (optional 5-15P included); NEMA 5-15/20R and NEMA L5-20R output receptacles. Network-grade AC surge and noise suppression. Zero transfer time between AC and battery operation. Network management interfaces support simultaneous communications via USB port, DB9 serial port and SNMPWEBCARD slot. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Supports simultaneous detailed monitoring of equipment load levels, self-test data and utility power conditions via all 3 network interfaces. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. Integrated 2-bank PDU switching supports load shedding and remote-reboot of connected equipment. 3-stage metered current monitoring and battery charge status LEDs. Dataline surge suppression for dialup, DSL or network Ethernet connection. Utility power and voltage regulation LEDs. Audible alarm. Self-test. Fault-tolerant auto-bypass mode. Field-replaceable, hot-swappable internal batteries and external battery packs. Attractive all-black color scheme. 2-year warranty and $250,000 connected equipment insurance; extended warranty and service contracts available

Tripp Lite Power Protection

2200VA on-line, double-conversion UPS system for critical server, network and telecommunications equipment. Upright tower form factor. Expandable battery runtime with optional BP48V60-3UNAFTA external battery packs. Full-time sine wave 110 or 120V +/-2% output. Online, double-conversion Uninterruptible Power Supply (UPS) actively converts raw incoming AC power to DC, then re-converts output back to completely regulated, filtered AC output. Operates continuously without using battery power during brownouts to 65V and overvoltages to 138V. NEMA 5-20P input plug (optional 5-15P included); NEMA 5-15/20R and NEMA L5-20R output receptacles. Network-grade AC surge and noise suppression. Zero transfer time between AC and battery operation. Network management interfaces support simultaneous communications via USB port, DB9 serial port and SNMPWEBCARD slot. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Supports simultaneous detailed monitoring of equipment load levels, self-test data and utility power conditions via all 3 network interfaces. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. Integrated 2-bank PDU switching supports load shedding and remote-reboot of connected equipment. 3-stage metered current monitoring and battery charge status LEDs. Dataline surge suppression for dialup, DSL or network Ethernet connection. Utility power and voltage regulation LEDs. Audible alarm. Self-test. Fault-tolerant auto-bypass mode. Field-replaceable, hot-swappable internal batteries and external battery packs. Attractive all-black color scheme. 2-year warranty and $250,000 connected equipment insurance; extended warranty and service contracts available

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SU2200XLNAFTA
Product Name SmartOnline Expandable Tower UPS System - NAFTA assembled version of SU2200XLa
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10335 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3.15 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2410-1 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
2 suppliers
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details