Visual Sound, Inc. Studio Windscreen Studio Windscreen

Description
Peavey Electronics Studio Windscreen controls unwanted breath and consonant sounds in a studio recording environment
Description
Peavey Electronics Studio Windscreen controls unwanted breath and consonant sounds in a studio recording environment

Suppliers

Company
Product
Description
Supplier Links
Studio Windscreen - Studio Windscreen - Visual Sound, Inc.
Broomall, PA, USA
Studio Windscreen
Studio Windscreen
Studio Windscreen Studio Windscreen
Peavey Electronics Studio Windscreen controls unwanted breath and consonant sounds in a studio recording environment

Peavey Electronics

Studio Windscreen controls unwanted breath and consonant sounds in a studio recording environment

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Studio Windscreen
Product Name Studio Windscreen
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers