Visual Sound, Inc. Studio Pro® Series Microphone Studio Pro M2

Description
Peavey Electronics Pressure gradient transducer with gold plated double membrane capsule. Choose between cardioid, figure 8 and omni pickup patterns. The M2 also offers -10 dB attenuation switch that allows the microphone to handle up to 140 dB without distortion. Pressure gradient transducer with double gold plated membrane capsule Variable pattern large diaphragm microphone Three directional characteristics: omni, cardioid, figure-8 20 dB front to back rejection 200 ohms Flat frequency response of 30 Hz - 20 kHz 16 mV sensitivity 140 dB maximum SPL 48 volt phantom power required Low noise, transformer circuitry Switchable,low frequency roll-off Switchable, 10 dB pre-attenuation Carrying case included Optional accessory: Studio Pro Shock Mount
Description
Peavey Electronics Pressure gradient transducer with gold plated double membrane capsule. Choose between cardioid, figure 8 and omni pickup patterns. The M2 also offers -10 dB attenuation switch that allows the microphone to handle up to 140 dB without distortion. Pressure gradient transducer with double gold plated membrane capsule Variable pattern large diaphragm microphone Three directional characteristics: omni, cardioid, figure-8 20 dB front to back rejection 200 ohms Flat frequency response of 30 Hz - 20 kHz 16 mV sensitivity 140 dB maximum SPL 48 volt phantom power required Low noise, transformer circuitry Switchable,low frequency roll-off Switchable, 10 dB pre-attenuation Carrying case included Optional accessory: Studio Pro Shock Mount

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Studio Pro® Series Microphone
Studio Pro M2
Studio Pro® Series Microphone Studio Pro M2
Peavey Electronics Pressure gradient transducer with gold plated double membrane capsule. Choose between cardioid, figure 8 and omni pickup patterns. The M2 also offers -10 dB attenuation switch that allows the microphone to handle up to 140 dB without distortion. Pressure gradient transducer with double gold plated membrane capsule Variable pattern large diaphragm microphone Three directional characteristics: omni, cardioid, figure-8 20 dB front to back rejection 200 ohms Flat frequency response of 30 Hz - 20 kHz 16 mV sensitivity 140 dB maximum SPL 48 volt phantom power required Low noise, transformer circuitry Switchable,low frequency roll-off Switchable, 10 dB pre-attenuation Carrying case included Optional accessory: Studio Pro Shock Mount

Peavey Electronics

Pressure gradient transducer with gold plated double membrane capsule. Choose between cardioid, figure 8 and omni pickup patterns. The M2 also offers -10 dB attenuation switch that allows the microphone to handle up to 140 dB without distortion.

  • Pressure gradient transducer with double gold plated membrane capsule
  • Variable pattern large diaphragm microphone
  • Three directional characteristics: omni, cardioid, figure-8
  • 20 dB front to back rejection
  • 200 ohms
  • Flat frequency response of 30 Hz - 20 kHz
  • 16 mV sensitivity
  • 140 dB maximum SPL
  • 48 volt phantom power required
  • Low noise, transformer circuitry
  • Switchable,low frequency roll-off
  • Switchable, 10 dB pre-attenuation
  • Carrying case included
  • Optional accessory: Studio Pro Shock Mount
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Studio Pro M2
Product Name Studio Pro® Series Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details