Visual Sound, Inc. Studio Pro® Series Microphone Studio Pro M1

Description
Peavey Electronics The Studio Pro series mics are suited for sound engineers looking for affordable high quality recording mics. Large capsule with gold plated membrane Low noise, transformer circuitry Flat, wide frequency response Polar pattern: cardioid (unidirectional) Switchable low frequency roll-off Switchable 10 dB pre-attenuation Carrying case included Optional accessory: Studio Pro Shock Mount
Description
Peavey Electronics The Studio Pro series mics are suited for sound engineers looking for affordable high quality recording mics. Large capsule with gold plated membrane Low noise, transformer circuitry Flat, wide frequency response Polar pattern: cardioid (unidirectional) Switchable low frequency roll-off Switchable 10 dB pre-attenuation Carrying case included Optional accessory: Studio Pro Shock Mount

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Studio Pro® Series Microphone
Studio Pro M1
Studio Pro® Series Microphone Studio Pro M1
Peavey Electronics The Studio Pro series mics are suited for sound engineers looking for affordable high quality recording mics. Large capsule with gold plated membrane Low noise, transformer circuitry Flat, wide frequency response Polar pattern: cardioid (unidirectional) Switchable low frequency roll-off Switchable 10 dB pre-attenuation Carrying case included Optional accessory: Studio Pro Shock Mount

Peavey Electronics

The Studio Pro series mics are suited for sound engineers looking for affordable high quality recording mics.

  • Large capsule with gold plated membrane
  • Low noise, transformer circuitry
  • Flat, wide frequency response
  • Polar pattern: cardioid (unidirectional)
  • Switchable low frequency roll-off
  • Switchable 10 dB pre-attenuation
  • Carrying case included
  • Optional accessory: Studio Pro Shock Mount
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Studio Pro M1
Product Name Studio Pro® Series Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details