Visual Sound, Inc. Studio Pro® Series Condenser Microphone Studio Pro CM1

Description
Peavey Electronics The Peavey Studio Pro® CM1 is a handheld condenser microphone with a cardioid polar response ideal as a main or support microphone in studio and live applications. Studio Pro series mics are suited for recording engineers looking for affordable, high quality recording mics. The CM1 contains a medium-format condenser element designed to handle SPL levels up to 136 dB while maintaining a clean, natural sound. It has a sensitivity of -43 dBv per pascal and a low noise floor, equivalent to only 24 dB SPL. The built-in shock mount reduces handling noise considerably, making the CM1 ideal for close-range vocal or instrument pickup. The frequency response is tailored to give a crisp, clean, intelligible sound from 50 Hz to 16 kHz. The CM1 is equipped with a dual-layer pop filter to reduce pops and wind noise. Handheld condenser microphone Cardioid polar response Medium format element Frequency response: 50 Hz - 16 kHz 136 dB maximum SPL Ideal for vocal or instrumental pickup Dual pop filter
Description
Peavey Electronics The Peavey Studio Pro® CM1 is a handheld condenser microphone with a cardioid polar response ideal as a main or support microphone in studio and live applications. Studio Pro series mics are suited for recording engineers looking for affordable, high quality recording mics. The CM1 contains a medium-format condenser element designed to handle SPL levels up to 136 dB while maintaining a clean, natural sound. It has a sensitivity of -43 dBv per pascal and a low noise floor, equivalent to only 24 dB SPL. The built-in shock mount reduces handling noise considerably, making the CM1 ideal for close-range vocal or instrument pickup. The frequency response is tailored to give a crisp, clean, intelligible sound from 50 Hz to 16 kHz. The CM1 is equipped with a dual-layer pop filter to reduce pops and wind noise. Handheld condenser microphone Cardioid polar response Medium format element Frequency response: 50 Hz - 16 kHz 136 dB maximum SPL Ideal for vocal or instrumental pickup Dual pop filter

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Studio Pro® Series Condenser Microphone
Studio Pro CM1
Studio Pro® Series Condenser Microphone Studio Pro CM1
Peavey Electronics The Peavey Studio Pro® CM1 is a handheld condenser microphone with a cardioid polar response ideal as a main or support microphone in studio and live applications. Studio Pro series mics are suited for recording engineers looking for affordable, high quality recording mics. The CM1 contains a medium-format condenser element designed to handle SPL levels up to 136 dB while maintaining a clean, natural sound. It has a sensitivity of -43 dBv per pascal and a low noise floor, equivalent to only 24 dB SPL. The built-in shock mount reduces handling noise considerably, making the CM1 ideal for close-range vocal or instrument pickup. The frequency response is tailored to give a crisp, clean, intelligible sound from 50 Hz to 16 kHz. The CM1 is equipped with a dual-layer pop filter to reduce pops and wind noise. Handheld condenser microphone Cardioid polar response Medium format element Frequency response: 50 Hz - 16 kHz 136 dB maximum SPL Ideal for vocal or instrumental pickup Dual pop filter

Peavey Electronics

The Peavey Studio Pro® CM1 is a handheld condenser microphone with a cardioid polar response ideal as a main or support microphone in studio and live applications. Studio Pro series mics are suited for recording engineers looking for affordable, high quality recording mics. The CM1 contains a medium-format condenser element designed to handle SPL levels up to 136 dB while maintaining a clean, natural sound. It has a sensitivity of -43 dBv per pascal and a low noise floor, equivalent to only 24 dB SPL. The built-in shock mount reduces handling noise considerably, making the CM1 ideal for close-range vocal or instrument pickup. The frequency response is tailored to give a crisp, clean, intelligible sound from 50 Hz to 16 kHz. The CM1 is equipped with a dual-layer pop filter to reduce pops and wind noise.

  • Handheld condenser microphone
  • Cardioid polar response
  • Medium format element
  • Frequency response: 50 Hz - 16 kHz
  • 136 dB maximum SPL
  • Ideal for vocal or instrumental pickup
  • Dual pop filter
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Studio Pro CM1
Product Name Studio Pro® Series Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details