Visual Sound, Inc. 6" or 8" pop filter STOP-IT

Description
Chief 6" or 8" plastic hoop with lycra screen for mounting in front of microphones. Attaches directly to microphone stand. 6 or 8" plastic hoop with lycra screen for mounting in front of microphones. Attaches directly to microphone stand.
Description
Chief 6" or 8" plastic hoop with lycra screen for mounting in front of microphones. Attaches directly to microphone stand. 6 or 8" plastic hoop with lycra screen for mounting in front of microphones. Attaches directly to microphone stand.

Suppliers

Company
Product
Description
Supplier Links
6
Broomall, PA, USA
6" or 8" pop filter
STOP-IT
6" or 8" pop filter STOP-IT
Chief 6" or 8" plastic hoop with lycra screen for mounting in front of microphones. Attaches directly to microphone stand. 6 or 8" plastic hoop with lycra screen for mounting in front of microphones. Attaches directly to microphone stand.

Chief

6" or 8" plastic hoop with lycra screen for mounting in front of microphones. Attaches directly to microphone stand.

  • 6 or 8" plastic hoop with lycra screen for mounting in front of microphones.
  • Attaches directly to microphone stand.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number STOP-IT
Product Name 6" or 8" pop filter
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details