Visual Sound, Inc. Microphone Stand STNDMT

Description
Whirlwind Music Distributors, Inc. Tripod base, 36" - 60" adj. height, black
Description
Whirlwind Music Distributors, Inc. Tripod base, 36" - 60" adj. height, black

Suppliers

Company
Product
Description
Supplier Links
Microphone Stand - STNDMT - Visual Sound, Inc.
Broomall, PA, USA
Microphone Stand
STNDMT
Microphone Stand STNDMT
Whirlwind Music Distributors, Inc. Tripod base, 36" - 60" adj. height, black

Whirlwind Music Distributors, Inc.

Tripod base, 36" - 60" adj. height, black

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number STNDMT
Product Name Microphone Stand
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details