Visual Sound, Inc. Microphone Stand STNDMR

Description
Whirlwind Music Distributors, Inc. Round base, 36" - 60" adj. height w/ twist adjust, black
Description
Whirlwind Music Distributors, Inc. Round base, 36" - 60" adj. height w/ twist adjust, black

Suppliers

Company
Product
Description
Supplier Links
Microphone Stand - STNDMR - Visual Sound, Inc.
Broomall, PA, USA
Microphone Stand
STNDMR
Microphone Stand STNDMR
Whirlwind Music Distributors, Inc. Round base, 36" - 60" adj. height w/ twist adjust, black

Whirlwind Music Distributors, Inc.

Round base, 36" - 60" adj. height w/ twist adjust, black

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number STNDMR
Product Name Microphone Stand
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7331IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.0630 inch (1.6 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers