Visual Sound, Inc. Stegos RS Stegos RS

Description
beyerdynamic, Inc. Digital Diversity Receiver, 4-ch., 19" metal housing, 1U, 128Bit digital Encryption, RS-232, USB Service Port. Editor-Software free of charge with Stegos RS Power on / Status LEDs for a maximum of four microphone channels Flush switch for RF band switching with LED Standby button to turn off the microphones Headphone connector with volume control to listen to individual microphone channels or the mix signal USB connector and RS 232 interface for external operation/monitoring via PC Open protocol for the connection of standard media control systems (e.g. AMX®, Crestron®) Connection to video conference system via 3-pin Phoenix terminal strip, mini jack (3.5 mm) or 3-pin XLR Selector switch for line/microphone level Phoenix terminal strip to pickup individual microphone signals e.g. for the use of external DSP devices Two antenna connections for antenna diversity (one Rx and one Tx/Rx antenna)
Description
beyerdynamic, Inc. Digital Diversity Receiver, 4-ch., 19" metal housing, 1U, 128Bit digital Encryption, RS-232, USB Service Port. Editor-Software free of charge with Stegos RS Power on / Status LEDs for a maximum of four microphone channels Flush switch for RF band switching with LED Standby button to turn off the microphones Headphone connector with volume control to listen to individual microphone channels or the mix signal USB connector and RS 232 interface for external operation/monitoring via PC Open protocol for the connection of standard media control systems (e.g. AMX®, Crestron®) Connection to video conference system via 3-pin Phoenix terminal strip, mini jack (3.5 mm) or 3-pin XLR Selector switch for line/microphone level Phoenix terminal strip to pickup individual microphone signals e.g. for the use of external DSP devices Two antenna connections for antenna diversity (one Rx and one Tx/Rx antenna)

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Stegos RS
Stegos RS
Stegos RS Stegos RS
beyerdynamic, Inc. Digital Diversity Receiver, 4-ch., 19" metal housing, 1U, 128Bit digital Encryption, RS-232, USB Service Port. Editor-Software free of charge with Stegos RS Power on / Status LEDs for a maximum of four microphone channels Flush switch for RF band switching with LED Standby button to turn off the microphones Headphone connector with volume control to listen to individual microphone channels or the mix signal USB connector and RS 232 interface for external operation/monitoring via PC Open protocol for the connection of standard media control systems (e.g. AMX®, Crestron®) Connection to video conference system via 3-pin Phoenix terminal strip, mini jack (3.5 mm) or 3-pin XLR Selector switch for line/microphone level Phoenix terminal strip to pickup individual microphone signals e.g. for the use of external DSP devices Two antenna connections for antenna diversity (one Rx and one Tx/Rx antenna)

beyerdynamic, Inc.

Digital Diversity Receiver, 4-ch., 19" metal housing, 1U, 128Bit digital Encryption, RS-232, USB Service Port. Editor-Software free of charge with Stegos RS

  • Power on / Status LEDs for a maximum of four microphone channels
  • Flush switch for RF band switching with LED
  • Standby button to turn off the microphones
  • Headphone connector with volume control to listen to individual microphone channels or the mix signal
  • USB connector and RS 232 interface for external operation/monitoring via PC
  • Open protocol for the connection of standard media control systems (e.g. AMX®, Crestron®)
  • Connection to video conference system via 3-pin Phoenix terminal strip, mini jack (3.5 mm) or 3-pin XLR
  • Selector switch for line/microphone level
  • Phoenix terminal strip to pickup individual microphone signals e.g. for the use of external DSP devices
  • Two antenna connections for antenna diversity (one Rx and one Tx/Rx antenna)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Stegos RS
Product Name Stegos RS
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details