Visual Sound, Inc. Vocal and Instrument Dynamic Microphone Starpower™ Series

Description
Nady Systems, Inc. - Pro Audio Microphone features unidirectional cardioid patterns with superior feedback rejection. All-purpose professional stage and recording microphones. *Excellent clear, transparent sound across the spectrum with smooth bass, mid-presence punch and crisp highs. *Unidirectional cardioid patterns with superior feedback rejection. *Rugged metal construction and internal shock mounting for maximum reliability and ultra-low handling noise. *External on-off switch (SP-1, SP-R3, SP-4C, ProPerformer). *Mic clip included (SP-1, SP-R3, SP-33); Cable included (SP-4C and ProPerfomer)
Description
Nady Systems, Inc. - Pro Audio Microphone features unidirectional cardioid patterns with superior feedback rejection. All-purpose professional stage and recording microphones. *Excellent clear, transparent sound across the spectrum with smooth bass, mid-presence punch and crisp highs. *Unidirectional cardioid patterns with superior feedback rejection. *Rugged metal construction and internal shock mounting for maximum reliability and ultra-low handling noise. *External on-off switch (SP-1, SP-R3, SP-4C, ProPerformer). *Mic clip included (SP-1, SP-R3, SP-33); Cable included (SP-4C and ProPerfomer)

Suppliers

Company
Product
Description
Supplier Links
Vocal and Instrument Dynamic Microphone - Starpower™ Series - Visual Sound, Inc.
Broomall, PA, USA
Vocal and Instrument Dynamic Microphone
Starpower™ Series
Vocal and Instrument Dynamic Microphone Starpower™ Series
Nady Systems, Inc. - Pro Audio Microphone features unidirectional cardioid patterns with superior feedback rejection. All-purpose professional stage and recording microphones. *Excellent clear, transparent sound across the spectrum with smooth bass, mid-presence punch and crisp highs. *Unidirectional cardioid patterns with superior feedback rejection. *Rugged metal construction and internal shock mounting for maximum reliability and ultra-low handling noise. *External on-off switch (SP-1, SP-R3, SP-4C, ProPerformer). *Mic clip included (SP-1, SP-R3, SP-33); Cable included (SP-4C and ProPerfomer)

Nady Systems, Inc. - Pro Audio

Microphone features unidirectional cardioid patterns with superior feedback rejection.

All-purpose professional stage and recording microphones. *Excellent clear, transparent sound across the spectrum with smooth bass, mid-presence punch and crisp highs. *Unidirectional cardioid patterns with superior feedback rejection. *Rugged metal construction and internal shock mounting for maximum reliability and ultra-low handling noise. *External on-off switch (SP-1, SP-R3, SP-4C, ProPerformer). *Mic clip included (SP-1, SP-R3, SP-33); Cable included (SP-4C and ProPerfomer)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Starpower™ Series
Product Name Vocal and Instrument Dynamic Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F - IM69D129F - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone. - FB4737 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1480 inch (3.76 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details