Visual Sound, Inc. VHF True Diversity Wireless System Stage 55

Description
Samson Technologies Corp. Incredible reception, crystal clear sound in a VHF system priced to bring the freedom of wireless to everyone. The Stage 55 system offers transmitters for every application including handheld, headset and lavalier microphone styles. Great for guitars too, just plug in with a Samson GC5 guitar cable. The SR55 receiver makes true diversity wireless technology available to everyone. Features variable squelch, six segment LED RF level and audio level metering, dual front mounted antennas and XLR and 1/4" outputs. The ST5 belt pack features 1/8" mini-jack input for all Stage Series mic transmitters. Will operate flawlessly for 10 hours with one 9 Volt Battery. Includes battery level meter.
Description
Samson Technologies Corp. Incredible reception, crystal clear sound in a VHF system priced to bring the freedom of wireless to everyone. The Stage 55 system offers transmitters for every application including handheld, headset and lavalier microphone styles. Great for guitars too, just plug in with a Samson GC5 guitar cable. The SR55 receiver makes true diversity wireless technology available to everyone. Features variable squelch, six segment LED RF level and audio level metering, dual front mounted antennas and XLR and 1/4" outputs. The ST5 belt pack features 1/8" mini-jack input for all Stage Series mic transmitters. Will operate flawlessly for 10 hours with one 9 Volt Battery. Includes battery level meter.

Suppliers

Company
Product
Description
Supplier Links
VHF True Diversity Wireless System - Stage 55 - Visual Sound, Inc.
Broomall, PA, USA
VHF True Diversity Wireless System
Stage 55
VHF True Diversity Wireless System Stage 55
Samson Technologies Corp. Incredible reception, crystal clear sound in a VHF system priced to bring the freedom of wireless to everyone. The Stage 55 system offers transmitters for every application including handheld, headset and lavalier microphone styles. Great for guitars too, just plug in with a Samson GC5 guitar cable. The SR55 receiver makes true diversity wireless technology available to everyone. Features variable squelch, six segment LED RF level and audio level metering, dual front mounted antennas and XLR and 1/4" outputs. The ST5 belt pack features 1/8" mini-jack input for all Stage Series mic transmitters. Will operate flawlessly for 10 hours with one 9 Volt Battery. Includes battery level meter.

Samson Technologies Corp.

Incredible reception, crystal clear sound in a VHF system priced to bring the freedom of wireless to everyone. The Stage 55 system offers transmitters for every application including handheld, headset and lavalier microphone styles. Great for guitars too, just plug in with a Samson GC5 guitar cable. The SR55 receiver makes true diversity wireless technology available to everyone. Features variable squelch, six segment LED RF level and audio level metering, dual front mounted antennas and XLR and 1/4" outputs. The ST5 belt pack features 1/8" mini-jack input for all Stage Series mic transmitters. Will operate flawlessly for 10 hours with one 9 Volt Battery. Includes battery level meter.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Stage 55
Product Name VHF True Diversity Wireless System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers