Visual Sound, Inc. 24" x 24" Hemispherically-Radiating SpeakerTile® ST2432D

Description
Sound Advance High Quality, Wide-Dispersion Invisible Speakertile® The Sound Advance® ST2432D SpeakerTile® is a remarkable combination of wide bandwidth, wide dispersion, and a highly-refined aesthetic presentation, designed for commercial installations. It is part of a unique family of truly invisible distributed sound products from Sound Advance. All ST2432D SpeakerTile models are available in several mounting options, allowing them to be easily installed into standard T-bar suspended ceiling systems, completely replacing a standard 2 ft x 2 ft ceiling tile. The ST2432D is available in six different models, featuring a selection of standard 3-dimensional patterns or factory-applied surface finishes that allow a match with almost any suspended ceiling tile pattern. The white Expanded PolyStyrene® (EPS) front surface of the speaker tile allows all models to optionally be finished on-site with any water-soluble finish, such as latex paint, or covered with light wallpaper, fabrics and selected texture coats*, further enhancing the SpeakerTile's ability to blend invisibly with almost any interior design choice.
Description
Sound Advance High Quality, Wide-Dispersion Invisible Speakertile® The Sound Advance® ST2432D SpeakerTile® is a remarkable combination of wide bandwidth, wide dispersion, and a highly-refined aesthetic presentation, designed for commercial installations. It is part of a unique family of truly invisible distributed sound products from Sound Advance. All ST2432D SpeakerTile models are available in several mounting options, allowing them to be easily installed into standard T-bar suspended ceiling systems, completely replacing a standard 2 ft x 2 ft ceiling tile. The ST2432D is available in six different models, featuring a selection of standard 3-dimensional patterns or factory-applied surface finishes that allow a match with almost any suspended ceiling tile pattern. The white Expanded PolyStyrene® (EPS) front surface of the speaker tile allows all models to optionally be finished on-site with any water-soluble finish, such as latex paint, or covered with light wallpaper, fabrics and selected texture coats*, further enhancing the SpeakerTile's ability to blend invisibly with almost any interior design choice.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
24" x 24" Hemispherically-Radiating SpeakerTile®
ST2432D
24" x 24" Hemispherically-Radiating SpeakerTile® ST2432D
Sound Advance High Quality, Wide-Dispersion Invisible Speakertile® The Sound Advance® ST2432D SpeakerTile® is a remarkable combination of wide bandwidth, wide dispersion, and a highly-refined aesthetic presentation, designed for commercial installations. It is part of a unique family of truly invisible distributed sound products from Sound Advance. All ST2432D SpeakerTile models are available in several mounting options, allowing them to be easily installed into standard T-bar suspended ceiling systems, completely replacing a standard 2 ft x 2 ft ceiling tile. The ST2432D is available in six different models, featuring a selection of standard 3-dimensional patterns or factory-applied surface finishes that allow a match with almost any suspended ceiling tile pattern. The white Expanded PolyStyrene® (EPS) front surface of the speaker tile allows all models to optionally be finished on-site with any water-soluble finish, such as latex paint, or covered with light wallpaper, fabrics and selected texture coats*, further enhancing the SpeakerTile's ability to blend invisibly with almost any interior design choice.

Sound Advance

High Quality, Wide-Dispersion Invisible Speakertile®

The Sound Advance® ST2432D SpeakerTile® is a remarkable combination of wide bandwidth, wide dispersion, and a highly-refined aesthetic presentation, designed for commercial installations. It is part of a unique family of truly invisible distributed sound products from Sound Advance.
All ST2432D SpeakerTile models are available in several mounting options, allowing them to be easily installed into standard T-bar suspended ceiling systems, completely replacing a standard 2 ft x 2 ft ceiling tile.
The ST2432D is available in six different models, featuring a selection of standard 3-dimensional patterns or factory-applied surface finishes that allow a match with almost any suspended ceiling tile pattern. The white Expanded PolyStyrene® (EPS) front surface of the speaker tile allows all models to optionally be finished on-site with any water-soluble finish, such as latex paint, or covered with light wallpaper, fabrics and selected texture coats*, further enhancing the SpeakerTile's ability to blend invisibly with almost any interior design choice.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ST2432D
Product Name 24" x 24" Hemispherically-Radiating SpeakerTile®
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7717008 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.17 inch (30 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 940 ohms
Sensitivity 94 dB
Size 0.20 inch (5 mm)
View Details
W0v3 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W0v3-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details