Visual Sound, Inc. 24" x 24" Hemispherically-Radiating SpeakerTile® ST2416S

Description
Sound Advance High Quality, Wide-Dispersion Invisible Speakertile® The Sound Advance® ST2416S SpeakerTile® is a remarkable combination of wide bandwidth, wide dispersion, and a highly-refined aesthetic presentation, designed for commercial installations. It is part of a unique family of truly invisible distributed sound products from Sound Advance. All ST2416S SpeakerTile models are available in several mounting options, allowing them to be easily installed into standard T-bar suspended ceiling systems, completely replacing a standard 2 ft x 2 ft ceiling tile. The ST2416S is available in six different models, featuring a selection of standard 3-dimensional patterns or factory-applied surface finishes that allow a match with almost any suspended ceiling tile pattern. The white Expanded PolyStyrene® (EPS) front surface of the SpeakerTile allows all models to optionally be finished on-site with any water-soluble finish, such as latex paint, or covered with light wallpaper, fabrics and selected texture coats*, further enhancing the SpeakerTile's ability to blend invisibly with almost any interior design choice. Patented Planar Diaphragm Technology™ allows a ST2416S that has been properly installed in a suspended ceiling to radiate sound in a 140° hemispherical pattern with smooth, even coverage. This dispersion characteristic allows ST2416S speakers to be spaced farther apart than narrow-dispersion conventional speakers, reducing the total quantity of loudspeakers required in almost any installation. The ST2416S is a one-way, full-range device. The ST2416S is transformercoupled, with the following input taps: 0.5W, 1W, 2W, 4W, 8W, 16W and 8-ohm bypass.
Description
Sound Advance High Quality, Wide-Dispersion Invisible Speakertile® The Sound Advance® ST2416S SpeakerTile® is a remarkable combination of wide bandwidth, wide dispersion, and a highly-refined aesthetic presentation, designed for commercial installations. It is part of a unique family of truly invisible distributed sound products from Sound Advance. All ST2416S SpeakerTile models are available in several mounting options, allowing them to be easily installed into standard T-bar suspended ceiling systems, completely replacing a standard 2 ft x 2 ft ceiling tile. The ST2416S is available in six different models, featuring a selection of standard 3-dimensional patterns or factory-applied surface finishes that allow a match with almost any suspended ceiling tile pattern. The white Expanded PolyStyrene® (EPS) front surface of the SpeakerTile allows all models to optionally be finished on-site with any water-soluble finish, such as latex paint, or covered with light wallpaper, fabrics and selected texture coats*, further enhancing the SpeakerTile's ability to blend invisibly with almost any interior design choice. Patented Planar Diaphragm Technology™ allows a ST2416S that has been properly installed in a suspended ceiling to radiate sound in a 140° hemispherical pattern with smooth, even coverage. This dispersion characteristic allows ST2416S speakers to be spaced farther apart than narrow-dispersion conventional speakers, reducing the total quantity of loudspeakers required in almost any installation. The ST2416S is a one-way, full-range device. The ST2416S is transformercoupled, with the following input taps: 0.5W, 1W, 2W, 4W, 8W, 16W and 8-ohm bypass.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
24" x 24" Hemispherically-Radiating SpeakerTile®
ST2416S
24" x 24" Hemispherically-Radiating SpeakerTile® ST2416S
Sound Advance High Quality, Wide-Dispersion Invisible Speakertile® The Sound Advance® ST2416S SpeakerTile® is a remarkable combination of wide bandwidth, wide dispersion, and a highly-refined aesthetic presentation, designed for commercial installations. It is part of a unique family of truly invisible distributed sound products from Sound Advance. All ST2416S SpeakerTile models are available in several mounting options, allowing them to be easily installed into standard T-bar suspended ceiling systems, completely replacing a standard 2 ft x 2 ft ceiling tile. The ST2416S is available in six different models, featuring a selection of standard 3-dimensional patterns or factory-applied surface finishes that allow a match with almost any suspended ceiling tile pattern. The white Expanded PolyStyrene® (EPS) front surface of the SpeakerTile allows all models to optionally be finished on-site with any water-soluble finish, such as latex paint, or covered with light wallpaper, fabrics and selected texture coats*, further enhancing the SpeakerTile's ability to blend invisibly with almost any interior design choice. Patented Planar Diaphragm Technology™ allows a ST2416S that has been properly installed in a suspended ceiling to radiate sound in a 140° hemispherical pattern with smooth, even coverage. This dispersion characteristic allows ST2416S speakers to be spaced farther apart than narrow-dispersion conventional speakers, reducing the total quantity of loudspeakers required in almost any installation. The ST2416S is a one-way, full-range device. The ST2416S is transformercoupled, with the following input taps: 0.5W, 1W, 2W, 4W, 8W, 16W and 8-ohm bypass.

Sound Advance

High Quality, Wide-Dispersion Invisible Speakertile®

The Sound Advance® ST2416S SpeakerTile® is a remarkable combination of wide bandwidth, wide dispersion, and a highly-refined aesthetic presentation, designed for commercial installations. It is part of a unique family of truly invisible distributed sound products from Sound Advance.
All ST2416S SpeakerTile models are available in several mounting options, allowing them to be easily installed into standard T-bar suspended ceiling systems, completely replacing a standard 2 ft x 2 ft ceiling tile.
The ST2416S is available in six different models, featuring a selection of standard 3-dimensional patterns or factory-applied surface finishes that allow a match with almost any suspended ceiling tile pattern. The white Expanded PolyStyrene® (EPS) front surface of the SpeakerTile allows all models to optionally be finished on-site with any water-soluble finish, such as latex paint, or covered with light wallpaper, fabrics and selected texture coats*, further enhancing the SpeakerTile's ability to blend invisibly with almost any interior design choice.
Patented Planar Diaphragm Technology™ allows a ST2416S that has been properly installed in a suspended ceiling to radiate sound in a 140° hemispherical pattern with smooth, even coverage. This dispersion characteristic allows ST2416S speakers to be spaced farther apart than narrow-dispersion conventional speakers, reducing the total quantity of loudspeakers required in almost any installation.
The ST2416S is a one-way, full-range device. The ST2416S is transformercoupled, with the following input taps: 0.5W, 1W, 2W, 4W, 8W, 16W and 8-ohm bypass.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ST2416S
Product Name 24" x 24" Hemispherically-Radiating SpeakerTile®
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 276772 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - JN54CD-8A - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 91 dB
View Details