Visual Sound, Inc. ST4L and STX4L DUAL 12" LOW FREQUENCY MODULES ST/STX4L

Description
Renkus-Heinz, Inc.. The ST4L and STX4L low frequency modules are companions to the full range ST4 and STX4 loudspeakers. They are the same size and shape as the ST4 and STX4 and designed to be used with them in vertical stacks or arrays. Together the combination provides superior low frequency d irectional control in the vertical plane and greatly reduced low frequency feedback problems in "overhead" applications in churches, live theaters, performing arts centers and other similar venues. The ST4L is powered by its self-contained PM-1L PowerNet Amplifier. The STX4L is non-powered.
Description
Renkus-Heinz, Inc.. The ST4L and STX4L low frequency modules are companions to the full range ST4 and STX4 loudspeakers. They are the same size and shape as the ST4 and STX4 and designed to be used with them in vertical stacks or arrays. Together the combination provides superior low frequency d irectional control in the vertical plane and greatly reduced low frequency feedback problems in "overhead" applications in churches, live theaters, performing arts centers and other similar venues. The ST4L is powered by its self-contained PM-1L PowerNet Amplifier. The STX4L is non-powered.

Suppliers

Company
Product
Description
Supplier Links
ST4L and STX4L DUAL 12
Broomall, PA, USA
ST4L and STX4L DUAL 12" LOW FREQUENCY MODULES
ST/STX4L
ST4L and STX4L DUAL 12" LOW FREQUENCY MODULES ST/STX4L
Renkus-Heinz, Inc.. The ST4L and STX4L low frequency modules are companions to the full range ST4 and STX4 loudspeakers. They are the same size and shape as the ST4 and STX4 and designed to be used with them in vertical stacks or arrays. Together the combination provides superior low frequency d irectional control in the vertical plane and greatly reduced low frequency feedback problems in "overhead" applications in churches, live theaters, performing arts centers and other similar venues. The ST4L is powered by its self-contained PM-1L PowerNet Amplifier. The STX4L is non-powered.

Renkus-Heinz, Inc..

The ST4L and STX4L low frequency modules are companions to the full range ST4 and STX4 loudspeakers. They are the same size and shape as the ST4 and STX4 and designed to be used with them in vertical stacks or arrays.

Together the combination provides superior low frequency d irectional control in the vertical plane and greatly reduced low frequency feedback problems in "overhead" applications in churches, live theaters, performing arts centers and other similar venues. The ST4L is powered by its self-contained PM-1L PowerNet Amplifier. The STX4L is non-powered.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ST/STX4L
Product Name ST4L and STX4L DUAL 12" LOW FREQUENCY MODULES
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 16 Hz
Size 5.12 inch (130 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 130 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details