Visual Sound, Inc. Muting Monitor Amplifier - 2 Watt ST-MA2

Description
RDL, Radio Design Labs The ST-MA2 is a compact audio monitor amplifier with control inputs to mute or reduce the gain of its output. This module may be used in conjunction with other RDL® modules to configure automatic mixing systems or may be used alone as a single-speaker monitor amplifier. The ST-MA2 is typically used to drive a small tabletop or overhead monitor speaker in a conference room, boardroom, courtroom, public forum panel or similar installation. The ST-MA2 is ideally suited for use in automatic mixing systems due to its control inputs. The line-level input may be wired balanced or unbalanced. The audio output will drive standard speakers from 4 to 45 ohm. Normal gain is preset by means of a trimmer on the module. For tabletop installations, use the ST-MA2 with the WDG1 and RU-SP1. Single-Speaker Monitor Amplifier Conferencing Monitor Amp Monitor Amp with Muting and Externally Actuated Attenuation Steps Fast, Silent Audio Switching Multiple Control Inputs Adjustable Gain
Description
RDL, Radio Design Labs The ST-MA2 is a compact audio monitor amplifier with control inputs to mute or reduce the gain of its output. This module may be used in conjunction with other RDL® modules to configure automatic mixing systems or may be used alone as a single-speaker monitor amplifier. The ST-MA2 is typically used to drive a small tabletop or overhead monitor speaker in a conference room, boardroom, courtroom, public forum panel or similar installation. The ST-MA2 is ideally suited for use in automatic mixing systems due to its control inputs. The line-level input may be wired balanced or unbalanced. The audio output will drive standard speakers from 4 to 45 ohm. Normal gain is preset by means of a trimmer on the module. For tabletop installations, use the ST-MA2 with the WDG1 and RU-SP1. Single-Speaker Monitor Amplifier Conferencing Monitor Amp Monitor Amp with Muting and Externally Actuated Attenuation Steps Fast, Silent Audio Switching Multiple Control Inputs Adjustable Gain

Suppliers

Company
Product
Description
Supplier Links
Muting Monitor Amplifier - 2 Watt - ST-MA2 - Visual Sound, Inc.
Broomall, PA, USA
Muting Monitor Amplifier - 2 Watt
ST-MA2
Muting Monitor Amplifier - 2 Watt ST-MA2
RDL, Radio Design Labs The ST-MA2 is a compact audio monitor amplifier with control inputs to mute or reduce the gain of its output. This module may be used in conjunction with other RDL® modules to configure automatic mixing systems or may be used alone as a single-speaker monitor amplifier. The ST-MA2 is typically used to drive a small tabletop or overhead monitor speaker in a conference room, boardroom, courtroom, public forum panel or similar installation. The ST-MA2 is ideally suited for use in automatic mixing systems due to its control inputs. The line-level input may be wired balanced or unbalanced. The audio output will drive standard speakers from 4 to 45 ohm. Normal gain is preset by means of a trimmer on the module. For tabletop installations, use the ST-MA2 with the WDG1 and RU-SP1. Single-Speaker Monitor Amplifier Conferencing Monitor Amp Monitor Amp with Muting and Externally Actuated Attenuation Steps Fast, Silent Audio Switching Multiple Control Inputs Adjustable Gain

RDL, Radio Design Labs

The ST-MA2 is a compact audio monitor amplifier with control inputs to mute or reduce the gain of its output. This module may be used in conjunction with other RDL® modules to configure automatic mixing systems or may be used alone as a single-speaker monitor amplifier. The ST-MA2 is typically used to drive a small tabletop or overhead monitor speaker in a conference room, boardroom, courtroom, public forum panel or similar installation. The ST-MA2 is ideally suited for use in automatic mixing systems due to its control inputs.
The line-level input may be wired balanced or unbalanced. The audio output will drive standard speakers from 4 to 45 ohm. Normal gain is preset by means of a trimmer on the module.
For tabletop installations, use the ST-MA2 with the WDG1 and RU-SP1.

  • Single-Speaker Monitor Amplifier
  • Conferencing Monitor Amp
  • Monitor Amp with Muting and Externally Actuated Attenuation Steps
  • Fast, Silent Audio Switching
  • Multiple Control Inputs
  • Adjustable Gain
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ST-MA2
Product Name Muting Monitor Amplifier - 2 Watt
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.24 inch (57 mm)
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details