Visual Sound, Inc. Heavy-Duty shock-mounted table stand ST 305

Description
AKG Acoustics, U.S. Heavy-duty table stand (ø 17 cm/6.7 in., h 9.5 cm/3.7 in.) Heavy-duty stand with shock isolation pad
Description
AKG Acoustics, U.S. Heavy-duty table stand (ø 17 cm/6.7 in., h 9.5 cm/3.7 in.) Heavy-duty stand with shock isolation pad

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Heavy-Duty shock-mounted table stand
ST 305
Heavy-Duty shock-mounted table stand ST 305
AKG Acoustics, U.S. Heavy-duty table stand (ø 17 cm/6.7 in., h 9.5 cm/3.7 in.) Heavy-duty stand with shock isolation pad

AKG Acoustics, U.S.

Heavy-duty table stand (Ø 17 cm/6.7 in., h 9.5 cm/3.7 in.)

  • Heavy-duty stand with shock isolation pad
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ST 305
Product Name Heavy-Duty shock-mounted table stand
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
High Performance SoundWire Microphone - CS7257B - Cirrus Logic, Inc.
Specs
Thickness / Height 0.0386 inch (0.9800 mm)
Sensitivity -36 mV/Pa (-248207 mV/psi)
SN Ratio 62 to 66 dB
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers