Visual Sound, Inc. Mounting Channel, 1pr, 23.75in L SS24

Description
Lowell Manufacturing Company SS24: 23.75"L galvanized steel mounting channel supports 12"speaker with backbox XCP1210, CP1210, or DX-series. Sold in pairs.
Description
Lowell Manufacturing Company SS24: 23.75"L galvanized steel mounting channel supports 12"speaker with backbox XCP1210, CP1210, or DX-series. Sold in pairs.

Suppliers

Company
Product
Description
Supplier Links
Mounting Channel, 1pr, 23.75in L - SS24 - Visual Sound, Inc.
Broomall, PA, USA
Mounting Channel, 1pr, 23.75in L
SS24
Mounting Channel, 1pr, 23.75in L SS24
Lowell Manufacturing Company SS24: 23.75"L galvanized steel mounting channel supports 12"speaker with backbox XCP1210, CP1210, or DX-series. Sold in pairs.

Lowell Manufacturing Company

SS24: 23.75"L galvanized steel mounting channel supports 12"speaker with backbox XCP1210, CP1210, or DX-series. Sold in pairs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SS24
Product Name Mounting Channel, 1pr, 23.75in L
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Miniature Speakers - 7903984 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
Energy Power Bar Elite Soundbar -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 250 watts
Frequency Response 40 to 20000 Hz
Weight 3174.60 g (112.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details