Visual Sound, Inc. Heavy-Duty Speaker Stand SS-550

Description
Anchor Audio, Inc. Heavy-Duty Brushed Aluminum Speaker Stand for the Xtreme, Liberty and MegaVox Pro Sound Systems. Accessory for Xtreme and Liberty Sound Systems Heavy-duty structural aluminum with brushed finish Adjustable height from 38" to 79" 75 lb. load capacity
Description
Anchor Audio, Inc. Heavy-Duty Brushed Aluminum Speaker Stand for the Xtreme, Liberty and MegaVox Pro Sound Systems. Accessory for Xtreme and Liberty Sound Systems Heavy-duty structural aluminum with brushed finish Adjustable height from 38" to 79" 75 lb. load capacity

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Speaker Stand - SS-550 - Visual Sound, Inc.
Broomall, PA, USA
Heavy-Duty Speaker Stand
SS-550
Heavy-Duty Speaker Stand SS-550
Anchor Audio, Inc. Heavy-Duty Brushed Aluminum Speaker Stand for the Xtreme, Liberty and MegaVox Pro Sound Systems. Accessory for Xtreme and Liberty Sound Systems Heavy-duty structural aluminum with brushed finish Adjustable height from 38" to 79" 75 lb. load capacity

Anchor Audio, Inc.

Heavy-Duty Brushed Aluminum Speaker Stand for the Xtreme, Liberty and MegaVox Pro Sound Systems.

  • Accessory for Xtreme and Liberty Sound Systems
  • Heavy-duty structural aluminum with brushed finish
  • Adjustable height from 38" to 79"
  • 75 lb. load capacity
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SS-550
Product Name Heavy-Duty Speaker Stand
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 527048 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
NE Full range, 3
Specs
Nominal Power 20 watts
Sensitivity 86.1 dB
Resonance Frequency 103 Hz
View Details
Powered Subwoofer with Dual 13.5-inch Subwoofer Drivers, 3800 watts - g213-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 163265.31 g (5760.00 oz)
Application Automotive
View Details