Visual Sound, Inc. 12" Two-way Active Loudspeaker SRM450v2

Description
Mackie Designs, Inc. Live sound sometimes seems like a wild, uncaged animal - very hard to control. With the SRM Series Portable Active Loudspeakers, we came up with the technology to help tame the beast, so you could focus on your performance, instead of being distracted by constant EQ and level tweaks. Now, with the SRM450v2, live sound is whipped completely into submission, giving you more control over your shows than ever. Thanks to its all-new design - from adding new amps and transducers to a new lightweight power supply - the SRM450v2 surpasses the performance of the original SRM450 to deliver pure studio monitor sound at more powerful, full-on loudspeaker levels. We kept it affordable, too - even though the SRM450v2 is a complete redesign from inside out, we retained the musician-friendly price tag. With the SRM450v2, live never sounded so good …or behaved so well. 2-way bi-amplified, optimized Active loudspeaker system High-output precision titanium compression driver Neodymium long-throw low frequency transducer with 3-inch voice coil Servo Feedback controlled woofer for tight low-end punch 300W class-D, Fast Recovery LF amp / 100W HF amp Ultra-wide, smooth dispersion via multi-cell horn aperture and HF waveguide Built-in phase-accurate 24dB Linkwitz-Riley electronic crossover Mackie Active Electronic time alignment, phase correction and EQ for studio quality sound Mic/line input and pass-thru connector Lightweight for ultimate portability (40lbs) Flyable, Pole Mountable, Floor Wedge-able
Description
Mackie Designs, Inc. Live sound sometimes seems like a wild, uncaged animal - very hard to control. With the SRM Series Portable Active Loudspeakers, we came up with the technology to help tame the beast, so you could focus on your performance, instead of being distracted by constant EQ and level tweaks. Now, with the SRM450v2, live sound is whipped completely into submission, giving you more control over your shows than ever. Thanks to its all-new design - from adding new amps and transducers to a new lightweight power supply - the SRM450v2 surpasses the performance of the original SRM450 to deliver pure studio monitor sound at more powerful, full-on loudspeaker levels. We kept it affordable, too - even though the SRM450v2 is a complete redesign from inside out, we retained the musician-friendly price tag. With the SRM450v2, live never sounded so good …or behaved so well. 2-way bi-amplified, optimized Active loudspeaker system High-output precision titanium compression driver Neodymium long-throw low frequency transducer with 3-inch voice coil Servo Feedback controlled woofer for tight low-end punch 300W class-D, Fast Recovery LF amp / 100W HF amp Ultra-wide, smooth dispersion via multi-cell horn aperture and HF waveguide Built-in phase-accurate 24dB Linkwitz-Riley electronic crossover Mackie Active Electronic time alignment, phase correction and EQ for studio quality sound Mic/line input and pass-thru connector Lightweight for ultimate portability (40lbs) Flyable, Pole Mountable, Floor Wedge-able

Suppliers

Company
Product
Description
Supplier Links
12
Broomall, PA, USA
12" Two-way Active Loudspeaker
SRM450v2
12" Two-way Active Loudspeaker SRM450v2
Mackie Designs, Inc. Live sound sometimes seems like a wild, uncaged animal - very hard to control. With the SRM Series Portable Active Loudspeakers, we came up with the technology to help tame the beast, so you could focus on your performance, instead of being distracted by constant EQ and level tweaks. Now, with the SRM450v2, live sound is whipped completely into submission, giving you more control over your shows than ever. Thanks to its all-new design - from adding new amps and transducers to a new lightweight power supply - the SRM450v2 surpasses the performance of the original SRM450 to deliver pure studio monitor sound at more powerful, full-on loudspeaker levels. We kept it affordable, too - even though the SRM450v2 is a complete redesign from inside out, we retained the musician-friendly price tag. With the SRM450v2, live never sounded so good …or behaved so well. 2-way bi-amplified, optimized Active loudspeaker system High-output precision titanium compression driver Neodymium long-throw low frequency transducer with 3-inch voice coil Servo Feedback controlled woofer for tight low-end punch 300W class-D, Fast Recovery LF amp / 100W HF amp Ultra-wide, smooth dispersion via multi-cell horn aperture and HF waveguide Built-in phase-accurate 24dB Linkwitz-Riley electronic crossover Mackie Active Electronic time alignment, phase correction and EQ for studio quality sound Mic/line input and pass-thru connector Lightweight for ultimate portability (40lbs) Flyable, Pole Mountable, Floor Wedge-able

Mackie Designs, Inc.

Live sound sometimes seems like a wild, uncaged animal - very hard to control. With the SRM Series Portable Active Loudspeakers, we came up with the technology to help tame the beast, so you could focus on your performance, instead of being distracted by constant EQ and level tweaks. Now, with the SRM450v2, live sound is whipped completely into submission, giving you more control over your shows than ever. Thanks to its all-new design - from adding new amps and transducers to a new lightweight power supply - the SRM450v2 surpasses the performance of the original SRM450 to deliver pure studio monitor sound at more powerful, full-on loudspeaker levels. We kept it affordable, too - even though the SRM450v2 is a complete redesign from inside out, we retained the musician-friendly price tag. With the SRM450v2, live never sounded so good …or behaved so well.

  • 2-way bi-amplified, optimized Active loudspeaker system
  • High-output precision titanium compression driver
  • Neodymium long-throw low frequency transducer with 3-inch voice coil
  • Servo Feedback controlled woofer for tight low-end punch
  • 300W class-D, Fast Recovery LF amp / 100W HF amp
  • Ultra-wide, smooth dispersion via multi-cell horn aperture and HF waveguide
  • Built-in phase-accurate 24dB Linkwitz-Riley electronic crossover
  • Mackie Active Electronic time alignment, phase correction and EQ for studio quality sound
  • Mic/line input and pass-thru connector
  • Lightweight for ultimate portability (40lbs)
  • Flyable, Pole Mountable, Floor Wedge-able
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SRM450v2
Product Name 12" Two-way Active Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details