Visual Sound, Inc. 15" Three-way Active Loudspeaker SR1530z

Description
Mackie Designs, Inc. Say hello to the Mackie SR1530z - a high-efficiency, extreme output, horn-loaded, 3-way, wide-dispersion, Active sound reinforcement system. The one-piece 90° x 40° horn, which includes both the mid- and high-frequency sections in Mackie's Optimized Wavefront™ system, fires the HF content slightly down into the midrange dispersion pattern. This creates a focused, single wavefront with excellent coverage, phase and power response characteristics. Three-Way Amplified, with 300W RMS low-frequency, 100W RMS mid-frequency and 100W high-frequency amplifiers Built-in Active circuitry provides precision crossover, electronic time correction, phase alignment and equalization Patented WaveFront™ horn design provides wide dispersion and very natural sound 44mm (1.75") titanium dome compression driver with optimized symmetric phase plug 152mm (6") horn-loaded, high-output mid-range transducer 381mm (15") LF woofer with high-temperature voice coil Wide-dispersion, ultra-low distortion, high frequency horn design 126 dB SPL @ 1kHz / 1 meter Frequency Response: 38Hz to 20kHz Complete electronic and component protection circuitry Weight balanced with carrying handles for easy portability
Description
Mackie Designs, Inc. Say hello to the Mackie SR1530z - a high-efficiency, extreme output, horn-loaded, 3-way, wide-dispersion, Active sound reinforcement system. The one-piece 90° x 40° horn, which includes both the mid- and high-frequency sections in Mackie's Optimized Wavefront™ system, fires the HF content slightly down into the midrange dispersion pattern. This creates a focused, single wavefront with excellent coverage, phase and power response characteristics. Three-Way Amplified, with 300W RMS low-frequency, 100W RMS mid-frequency and 100W high-frequency amplifiers Built-in Active circuitry provides precision crossover, electronic time correction, phase alignment and equalization Patented WaveFront™ horn design provides wide dispersion and very natural sound 44mm (1.75") titanium dome compression driver with optimized symmetric phase plug 152mm (6") horn-loaded, high-output mid-range transducer 381mm (15") LF woofer with high-temperature voice coil Wide-dispersion, ultra-low distortion, high frequency horn design 126 dB SPL @ 1kHz / 1 meter Frequency Response: 38Hz to 20kHz Complete electronic and component protection circuitry Weight balanced with carrying handles for easy portability

Suppliers

Company
Product
Description
Supplier Links
15
Broomall, PA, USA
15" Three-way Active Loudspeaker
SR1530z
15" Three-way Active Loudspeaker SR1530z
Mackie Designs, Inc. Say hello to the Mackie SR1530z - a high-efficiency, extreme output, horn-loaded, 3-way, wide-dispersion, Active sound reinforcement system. The one-piece 90° x 40° horn, which includes both the mid- and high-frequency sections in Mackie's Optimized Wavefront™ system, fires the HF content slightly down into the midrange dispersion pattern. This creates a focused, single wavefront with excellent coverage, phase and power response characteristics. Three-Way Amplified, with 300W RMS low-frequency, 100W RMS mid-frequency and 100W high-frequency amplifiers Built-in Active circuitry provides precision crossover, electronic time correction, phase alignment and equalization Patented WaveFront™ horn design provides wide dispersion and very natural sound 44mm (1.75") titanium dome compression driver with optimized symmetric phase plug 152mm (6") horn-loaded, high-output mid-range transducer 381mm (15") LF woofer with high-temperature voice coil Wide-dispersion, ultra-low distortion, high frequency horn design 126 dB SPL @ 1kHz / 1 meter Frequency Response: 38Hz to 20kHz Complete electronic and component protection circuitry Weight balanced with carrying handles for easy portability

Mackie Designs, Inc.

Say hello to the Mackie SR1530z - a high-efficiency, extreme output, horn-loaded, 3-way, wide-dispersion, Active sound reinforcement system. The one-piece 90° x 40° horn, which includes both the mid- and high-frequency sections in Mackie's Optimized Wavefront™ system, fires the HF content slightly down into the midrange dispersion pattern. This creates a focused, single wavefront with excellent coverage, phase and power response characteristics.

  • Three-Way Amplified, with 300W RMS low-frequency, 100W RMS mid-frequency and 100W high-frequency amplifiers
  • Built-in Active circuitry provides precision crossover, electronic time correction, phase alignment and equalization
  • Patented WaveFront™ horn design provides wide dispersion and very natural sound
  • 44mm (1.75") titanium dome compression driver with optimized symmetric phase plug
  • 152mm (6") horn-loaded, high-output mid-range transducer
  • 381mm (15") LF woofer with high-temperature voice coil
  • Wide-dispersion, ultra-low distortion, high frequency horn design
  • 126 dB SPL @ 1kHz / 1 meter
  • Frequency Response: 38Hz to 20kHz
  • Complete electronic and component protection circuitry
  • Weight balanced with carrying handles for easy portability
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SR1530z
Product Name 15" Three-way Active Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.03 inch (52 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details