Visual Sound, Inc. Slim line array module, curved SR-S4S

Description
TOA Electronics, Inc. Slim Line Array Module, Curved The compact new SR-S Series Slim Line Arrays are the ideal choice for applications requiring clear speech intelligibility such as houses of worship, AV presentation and educational facilities. Models include the SR-S4L (long-throw) and the SR-S4S (short-throw) speakers, each with eight 4" cone drivers and twenty-four 1" balanced dome tweeters, all aligned to form a continuous linear sound source. Options include weather resistant models, multiple mounting hardware options and 70V transformer. The SR-S Series are backed with a five year warranty.
Description
TOA Electronics, Inc. Slim Line Array Module, Curved The compact new SR-S Series Slim Line Arrays are the ideal choice for applications requiring clear speech intelligibility such as houses of worship, AV presentation and educational facilities. Models include the SR-S4L (long-throw) and the SR-S4S (short-throw) speakers, each with eight 4" cone drivers and twenty-four 1" balanced dome tweeters, all aligned to form a continuous linear sound source. Options include weather resistant models, multiple mounting hardware options and 70V transformer. The SR-S Series are backed with a five year warranty.

Suppliers

Company
Product
Description
Supplier Links
Slim line array module, curved - SR-S4S - Visual Sound, Inc.
Broomall, PA, USA
Slim line array module, curved
SR-S4S
Slim line array module, curved SR-S4S
TOA Electronics, Inc. Slim Line Array Module, Curved The compact new SR-S Series Slim Line Arrays are the ideal choice for applications requiring clear speech intelligibility such as houses of worship, AV presentation and educational facilities. Models include the SR-S4L (long-throw) and the SR-S4S (short-throw) speakers, each with eight 4" cone drivers and twenty-four 1" balanced dome tweeters, all aligned to form a continuous linear sound source. Options include weather resistant models, multiple mounting hardware options and 70V transformer. The SR-S Series are backed with a five year warranty.

TOA Electronics, Inc.

Slim Line Array Module, Curved

The compact new SR-S Series Slim Line Arrays are the ideal choice for applications requiring clear speech intelligibility such as houses of worship, AV presentation and educational facilities. Models include the SR-S4L (long-throw) and the SR-S4S (short-throw) speakers, each with eight 4" cone drivers and twenty-four 1" balanced dome tweeters, all aligned to form a continuous linear sound source. Options include weather resistant models, multiple mounting hardware options and 70V transformer. The SR-S Series are backed with a five year warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SR-S4S
Product Name Slim line array module, curved
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526815 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 8 ohms
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Powered Speakers - PH3-S Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 87 dB
Frequency Response 100 to 20000 Hz
View Details