Visual Sound, Inc. Subwoofer, 18" SR-A18B

Description
TOA Electronics, Inc. Designed by the engineering team responsible for TOA's highly acclaimed Z-Drive processed speaker systems, the SR-A Series Mid-Size Line Arrays feature TOA's proprietary Sync-Drive horn technology (pat. pending) to provide a uniform, high frequency sound field offering excellent sound clarity and minimal interference. Mid-high modules include the SR-A12L (long-throw) and the SR-A12S (short-throw) each with dual compression drivers and 12" low frequency driver. The SR-A18 subwoofer module features a heavy duty 18" low frequency driver rated at 720 Watts continuous power handling. Along with weather resistant models and multiple mounting hardware options, the SR-A Series Line Arrays are backed with a five year product warranty.
Description
TOA Electronics, Inc. Designed by the engineering team responsible for TOA's highly acclaimed Z-Drive processed speaker systems, the SR-A Series Mid-Size Line Arrays feature TOA's proprietary Sync-Drive horn technology (pat. pending) to provide a uniform, high frequency sound field offering excellent sound clarity and minimal interference. Mid-high modules include the SR-A12L (long-throw) and the SR-A12S (short-throw) each with dual compression drivers and 12" low frequency driver. The SR-A18 subwoofer module features a heavy duty 18" low frequency driver rated at 720 Watts continuous power handling. Along with weather resistant models and multiple mounting hardware options, the SR-A Series Line Arrays are backed with a five year product warranty.

Suppliers

Company
Product
Description
Supplier Links
Subwoofer, 18
Broomall, PA, USA
Subwoofer, 18"
SR-A18B
Subwoofer, 18" SR-A18B
TOA Electronics, Inc. Designed by the engineering team responsible for TOA's highly acclaimed Z-Drive processed speaker systems, the SR-A Series Mid-Size Line Arrays feature TOA's proprietary Sync-Drive horn technology (pat. pending) to provide a uniform, high frequency sound field offering excellent sound clarity and minimal interference. Mid-high modules include the SR-A12L (long-throw) and the SR-A12S (short-throw) each with dual compression drivers and 12" low frequency driver. The SR-A18 subwoofer module features a heavy duty 18" low frequency driver rated at 720 Watts continuous power handling. Along with weather resistant models and multiple mounting hardware options, the SR-A Series Line Arrays are backed with a five year product warranty.

TOA Electronics, Inc.

Designed by the engineering team responsible for TOA's highly acclaimed Z-Drive processed speaker systems, the SR-A Series Mid-Size Line Arrays feature TOA's proprietary Sync-Drive horn technology (pat. pending) to provide a uniform, high frequency sound field offering excellent sound clarity and minimal interference. Mid-high modules include the SR-A12L (long-throw) and the SR-A12S (short-throw) each with dual compression drivers and 12" low frequency driver. The SR-A18 subwoofer module features a heavy duty 18" low frequency driver rated at 720 Watts continuous power handling. Along with weather resistant models and multiple mounting hardware options, the SR-A Series Line Arrays are backed with a five year product warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SR-A18B
Product Name Subwoofer, 18"
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102762 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 103 dB
Nominal Power 3 watts
Impedance 4 ohms
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 128 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details