Visual Sound, Inc. Mid line array module, 5 degree, outdoor SR-A12LWP

Description
TOA Electronics, Inc. Long-throw enclosure (5°V x 90°H) Mid-Size Line Array Speaker Designed by the engineering team responsible for TOA's highly acclaimed Z-Drive processed speaker systems, the SR-A Series Mid-Size Line Arrays feature TOA's proprietary Sync-Drive horn technology (pat. pending) to provide a uniform, high frequency sound field offering excellent sound clarity and minimal interference. Mid-high modules include the SR-A12L (long-throw) and the SR-A12S (short-throw) each with dual compression drivers and 12" low frequency driver. The SR-A18 subwoofer module features a heavy duty 18" low frequency driver rated at 720 Watts continuous power handling. Along with weather resistant models and multiple mounting hardware options, the SR-A Series Line Arrays are backed with a five year product warranty.
Description
TOA Electronics, Inc. Long-throw enclosure (5°V x 90°H) Mid-Size Line Array Speaker Designed by the engineering team responsible for TOA's highly acclaimed Z-Drive processed speaker systems, the SR-A Series Mid-Size Line Arrays feature TOA's proprietary Sync-Drive horn technology (pat. pending) to provide a uniform, high frequency sound field offering excellent sound clarity and minimal interference. Mid-high modules include the SR-A12L (long-throw) and the SR-A12S (short-throw) each with dual compression drivers and 12" low frequency driver. The SR-A18 subwoofer module features a heavy duty 18" low frequency driver rated at 720 Watts continuous power handling. Along with weather resistant models and multiple mounting hardware options, the SR-A Series Line Arrays are backed with a five year product warranty.

Suppliers

Company
Product
Description
Supplier Links
Mid line array module, 5 degree, outdoor - SR-A12LWP - Visual Sound, Inc.
Broomall, PA, USA
Mid line array module, 5 degree, outdoor
SR-A12LWP
Mid line array module, 5 degree, outdoor SR-A12LWP
TOA Electronics, Inc. Long-throw enclosure (5°V x 90°H) Mid-Size Line Array Speaker Designed by the engineering team responsible for TOA's highly acclaimed Z-Drive processed speaker systems, the SR-A Series Mid-Size Line Arrays feature TOA's proprietary Sync-Drive horn technology (pat. pending) to provide a uniform, high frequency sound field offering excellent sound clarity and minimal interference. Mid-high modules include the SR-A12L (long-throw) and the SR-A12S (short-throw) each with dual compression drivers and 12" low frequency driver. The SR-A18 subwoofer module features a heavy duty 18" low frequency driver rated at 720 Watts continuous power handling. Along with weather resistant models and multiple mounting hardware options, the SR-A Series Line Arrays are backed with a five year product warranty.

TOA Electronics, Inc.

Long-throw enclosure (5°V x 90°H) Mid-Size Line Array Speaker

Designed by the engineering team responsible for TOA's highly acclaimed Z-Drive processed speaker systems, the SR-A Series Mid-Size Line Arrays feature TOA's proprietary Sync-Drive horn technology (pat. pending) to provide a uniform, high frequency sound field offering excellent sound clarity and minimal interference. Mid-high modules include the SR-A12L (long-throw) and the SR-A12S (short-throw) each with dual compression drivers and 12" low frequency driver. The SR-A18 subwoofer module features a heavy duty 18" low frequency driver rated at 720 Watts continuous power handling. Along with weather resistant models and multiple mounting hardware options, the SR-A Series Line Arrays are backed with a five year product warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SR-A12LWP
Product Name Mid line array module, 5 degree, outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526799 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 8 ohms
Size 1.00 inch (26 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1275 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details