Visual Sound, Inc. Cinema Surround Loudspeaker SR-8100

Description
QSC Audio Products, Inc. Developed specifically for the unique requirements of professional motion picture playback in smaller cinemas, QSC extends its commitment to the cinema market with the introduction of the SR-8100 Cinema Surround Loudspeaker. As a member of QSC's DCS (Digital Cinema Speaker) Series, the SR-8100 offers high-power handling, excellent sensitivity, and extended bass response in a very compact enclosure. The SR-8100 Cinema Surround Loudspeaker features a high-power, long-throw 8" low-frequency transducer coupled with a 1" soft dome tweeter. The system's MDF enclosure features a 15° down angle baffle and easily accessible terminals on the top of the enclosure. The 125 watt continuous power rating and sophisticated crossover with protection circuitry provides absolute reliability. The compact black enclosure with black grille blends into any theatre decor. The quick mount bracket design allows for fast, easy and secure installation. The loudspeaker half of the bracket comes pre-installed on each SR-8100. The quick mount QM-SW wall bracket is purchased separately to allow shipment to the job site ahead of the loudspeakers. A traditional U-bracket, the YM-300, is also available in lieu of the quick mount bracket system. The SR-8100 is shipped in pairs to reduce shipping costs.
Description
QSC Audio Products, Inc. Developed specifically for the unique requirements of professional motion picture playback in smaller cinemas, QSC extends its commitment to the cinema market with the introduction of the SR-8100 Cinema Surround Loudspeaker. As a member of QSC's DCS (Digital Cinema Speaker) Series, the SR-8100 offers high-power handling, excellent sensitivity, and extended bass response in a very compact enclosure. The SR-8100 Cinema Surround Loudspeaker features a high-power, long-throw 8" low-frequency transducer coupled with a 1" soft dome tweeter. The system's MDF enclosure features a 15° down angle baffle and easily accessible terminals on the top of the enclosure. The 125 watt continuous power rating and sophisticated crossover with protection circuitry provides absolute reliability. The compact black enclosure with black grille blends into any theatre decor. The quick mount bracket design allows for fast, easy and secure installation. The loudspeaker half of the bracket comes pre-installed on each SR-8100. The quick mount QM-SW wall bracket is purchased separately to allow shipment to the job site ahead of the loudspeakers. A traditional U-bracket, the YM-300, is also available in lieu of the quick mount bracket system. The SR-8100 is shipped in pairs to reduce shipping costs.

Suppliers

Company
Product
Description
Supplier Links
Cinema Surround Loudspeaker - SR-8100 - Visual Sound, Inc.
Broomall, PA, USA
Cinema Surround Loudspeaker
SR-8100
Cinema Surround Loudspeaker SR-8100
QSC Audio Products, Inc. Developed specifically for the unique requirements of professional motion picture playback in smaller cinemas, QSC extends its commitment to the cinema market with the introduction of the SR-8100 Cinema Surround Loudspeaker. As a member of QSC's DCS (Digital Cinema Speaker) Series, the SR-8100 offers high-power handling, excellent sensitivity, and extended bass response in a very compact enclosure. The SR-8100 Cinema Surround Loudspeaker features a high-power, long-throw 8" low-frequency transducer coupled with a 1" soft dome tweeter. The system's MDF enclosure features a 15° down angle baffle and easily accessible terminals on the top of the enclosure. The 125 watt continuous power rating and sophisticated crossover with protection circuitry provides absolute reliability. The compact black enclosure with black grille blends into any theatre decor. The quick mount bracket design allows for fast, easy and secure installation. The loudspeaker half of the bracket comes pre-installed on each SR-8100. The quick mount QM-SW wall bracket is purchased separately to allow shipment to the job site ahead of the loudspeakers. A traditional U-bracket, the YM-300, is also available in lieu of the quick mount bracket system. The SR-8100 is shipped in pairs to reduce shipping costs.

QSC Audio Products, Inc.

Developed specifically for the unique requirements of professional motion picture playback in smaller cinemas, QSC extends its commitment to the cinema market with the introduction of the SR-8100 Cinema Surround Loudspeaker. As a member of QSC's DCS (Digital Cinema Speaker) Series, the SR-8100 offers high-power handling, excellent sensitivity, and extended bass response in a very compact enclosure. The SR-8100 Cinema Surround Loudspeaker features a high-power, long-throw 8" low-frequency transducer coupled with a 1" soft dome tweeter. The system's MDF enclosure features a 15° down angle baffle and easily accessible terminals on the top of the enclosure. The 125 watt continuous power rating and sophisticated crossover with protection circuitry provides absolute reliability. The compact black enclosure with black grille blends into any theatre decor. The quick mount bracket design allows for fast, easy and secure installation. The loudspeaker half of the bracket comes pre-installed on each SR-8100. The quick mount QM-SW wall bracket is purchased separately to allow shipment to the job site ahead of the loudspeakers. A traditional U-bracket, the YM-300, is also available in lieu of the quick mount bracket system. The SR-8100 is shipped in pairs to reduce shipping costs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SR-8100
Product Name Cinema Surround Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 522 ohms
Sensitivity 97 dB
Size 0.20 inch (5 mm)
View Details