Visual Sound, Inc. Cinema Surround Loudspeaker SR-46

Description
QSC Audio Products, Inc. Developed specifically for the unique requirements of professional motion picture playback, QSC extends its commitment to the cinema market with the introduction of the SR-46 Cinema Surround Loudspeaker. As a member of QSC's DCS Digital Cinema Speaker Series, the SR-46 offers high-power handling, excellent sensitivity, and extended bass response in a very compact enclosure. The SR-46 Cinema Surround Loudspeaker features four high-power, long-throw 6.5"; low frequency transducers coupled with a 1.4" titanium diaphragm compression driver. The system's plywood enclosure features a 15° down angle baffle and Array Optimized Tuning (AOT) for optimum frequency response. The 300 watt continuous power rating and sophisticated crossover provides absolute reliability. A 50°-controlled vertical coverage provides for a better reach and more consistent sound pressure levels across the audience area. The compact black enclosure with black grille blends into any theatre decor. A new quick mount bracket design allows for fast, easy and secure installation. The loudspeaker half of the bracket comes pre-installed on each SR-46. The quick mount wall bracket is purchased separately to allow shipment to the job site ahead of the loudspeakers. A traditional U-bracket is also available in lieu of the quick mount bracket system.
Description
QSC Audio Products, Inc. Developed specifically for the unique requirements of professional motion picture playback, QSC extends its commitment to the cinema market with the introduction of the SR-46 Cinema Surround Loudspeaker. As a member of QSC's DCS Digital Cinema Speaker Series, the SR-46 offers high-power handling, excellent sensitivity, and extended bass response in a very compact enclosure. The SR-46 Cinema Surround Loudspeaker features four high-power, long-throw 6.5"; low frequency transducers coupled with a 1.4" titanium diaphragm compression driver. The system's plywood enclosure features a 15° down angle baffle and Array Optimized Tuning (AOT) for optimum frequency response. The 300 watt continuous power rating and sophisticated crossover provides absolute reliability. A 50°-controlled vertical coverage provides for a better reach and more consistent sound pressure levels across the audience area. The compact black enclosure with black grille blends into any theatre decor. A new quick mount bracket design allows for fast, easy and secure installation. The loudspeaker half of the bracket comes pre-installed on each SR-46. The quick mount wall bracket is purchased separately to allow shipment to the job site ahead of the loudspeakers. A traditional U-bracket is also available in lieu of the quick mount bracket system.

Suppliers

Company
Product
Description
Supplier Links
Cinema Surround Loudspeaker - SR-46 - Visual Sound, Inc.
Broomall, PA, USA
Cinema Surround Loudspeaker
SR-46
Cinema Surround Loudspeaker SR-46
QSC Audio Products, Inc. Developed specifically for the unique requirements of professional motion picture playback, QSC extends its commitment to the cinema market with the introduction of the SR-46 Cinema Surround Loudspeaker. As a member of QSC's DCS Digital Cinema Speaker Series, the SR-46 offers high-power handling, excellent sensitivity, and extended bass response in a very compact enclosure. The SR-46 Cinema Surround Loudspeaker features four high-power, long-throw 6.5"; low frequency transducers coupled with a 1.4" titanium diaphragm compression driver. The system's plywood enclosure features a 15° down angle baffle and Array Optimized Tuning (AOT) for optimum frequency response. The 300 watt continuous power rating and sophisticated crossover provides absolute reliability. A 50°-controlled vertical coverage provides for a better reach and more consistent sound pressure levels across the audience area. The compact black enclosure with black grille blends into any theatre decor. A new quick mount bracket design allows for fast, easy and secure installation. The loudspeaker half of the bracket comes pre-installed on each SR-46. The quick mount wall bracket is purchased separately to allow shipment to the job site ahead of the loudspeakers. A traditional U-bracket is also available in lieu of the quick mount bracket system.

QSC Audio Products, Inc.

Developed specifically for the unique requirements of professional motion picture playback, QSC extends its commitment to the cinema market with the introduction of the SR-46 Cinema Surround Loudspeaker. As a member of QSC's DCS Digital Cinema Speaker Series, the SR-46 offers high-power handling, excellent sensitivity, and extended bass response in a very compact enclosure. The SR-46 Cinema Surround Loudspeaker features four high-power, long-throw 6.5"; low frequency transducers coupled with a 1.4" titanium diaphragm compression driver. The system's plywood enclosure features a 15° down angle baffle and Array Optimized Tuning (AOT) for optimum frequency response. The 300 watt continuous power rating and sophisticated crossover provides absolute reliability. A 50°-controlled vertical coverage provides for a better reach and more consistent sound pressure levels across the audience area. The compact black enclosure with black grille blends into any theatre decor. A new quick mount bracket design allows for fast, easy and secure installation. The loudspeaker half of the bracket comes pre-installed on each SR-46. The quick mount wall bracket is purchased separately to allow shipment to the job site ahead of the loudspeakers. A traditional U-bracket is also available in lieu of the quick mount bracket system.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SR-46
Product Name Cinema Surround Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 8158731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.77 inch (45 mm)
View Details
ESW-C8 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 36 to 180 Hz
Weight 7256.24 g (256.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details