Visual Sound, Inc. Digital RF System - Wireless Conference System SR 2020-D-US Single

Description
Sennheiser Electronic Corp. The 2020-D-US digital RF system was developed to offer greater flexibility and wireless freedom to venues and facilities that require high-quality assistive listening and language transmission equipment. RF system package for single channel applications. Includes the SR2020-D-US rack-mountable transmitter, AM2 front-mount antenna mounting kit, (5) HDE2020-D-US receivers, EZL2020-20L charger case and the ADA signage kit. Features Reliable digital RF transmission for maximum clarity Operates in the license-free ISM band (926-928 MHz) Flexible, expandable system components accommodate up to 6 channels Quick to configure and easy to operate Coverage may be further expanded with remote mount antennas Ideal for assistive listening, visual description, multi-language applications, and more Delivery Includes 1 x SR 2020-D-US rack-mountable transmitter 5 x HDE 2020-D-US receivers 1 x AM2 front-mount antenna mounting kit 1 x EZL 2020-20L charger case 1 x ADA signage kit
Description
Sennheiser Electronic Corp. The 2020-D-US digital RF system was developed to offer greater flexibility and wireless freedom to venues and facilities that require high-quality assistive listening and language transmission equipment. RF system package for single channel applications. Includes the SR2020-D-US rack-mountable transmitter, AM2 front-mount antenna mounting kit, (5) HDE2020-D-US receivers, EZL2020-20L charger case and the ADA signage kit. Features Reliable digital RF transmission for maximum clarity Operates in the license-free ISM band (926-928 MHz) Flexible, expandable system components accommodate up to 6 channels Quick to configure and easy to operate Coverage may be further expanded with remote mount antennas Ideal for assistive listening, visual description, multi-language applications, and more Delivery Includes 1 x SR 2020-D-US rack-mountable transmitter 5 x HDE 2020-D-US receivers 1 x AM2 front-mount antenna mounting kit 1 x EZL 2020-20L charger case 1 x ADA signage kit

Suppliers

Company
Product
Description
Supplier Links
Digital RF System - Wireless Conference System - SR 2020-D-US Single - Visual Sound, Inc.
Broomall, PA, USA
Digital RF System - Wireless Conference System
SR 2020-D-US Single
Digital RF System - Wireless Conference System SR 2020-D-US Single
Sennheiser Electronic Corp. The 2020-D-US digital RF system was developed to offer greater flexibility and wireless freedom to venues and facilities that require high-quality assistive listening and language transmission equipment. RF system package for single channel applications. Includes the SR2020-D-US rack-mountable transmitter, AM2 front-mount antenna mounting kit, (5) HDE2020-D-US receivers, EZL2020-20L charger case and the ADA signage kit. Features Reliable digital RF transmission for maximum clarity Operates in the license-free ISM band (926-928 MHz) Flexible, expandable system components accommodate up to 6 channels Quick to configure and easy to operate Coverage may be further expanded with remote mount antennas Ideal for assistive listening, visual description, multi-language applications, and more Delivery Includes 1 x SR 2020-D-US rack-mountable transmitter 5 x HDE 2020-D-US receivers 1 x AM2 front-mount antenna mounting kit 1 x EZL 2020-20L charger case 1 x ADA signage kit

Sennheiser Electronic Corp.

The 2020-D-US digital RF system was developed to offer greater flexibility and wireless freedom to venues and facilities that require high-quality assistive listening and language transmission equipment. RF system package for single channel applications. Includes the SR2020-D-US rack-mountable transmitter, AM2 front-mount antenna mounting kit, (5) HDE2020-D-US receivers, EZL2020-20L charger case and the ADA signage kit.

  • Features
  • Reliable digital RF transmission for maximum clarity
  • Operates in the license-free ISM band (926-928 MHz)
  • Flexible, expandable system components accommodate up to 6 channels
  • Quick to configure and easy to operate
  • Coverage may be further expanded with remote mount antennas
  • Ideal for assistive listening, visual description, multi-language applications, and more
  • Delivery Includes
  • 1 x SR 2020-D-US rack-mountable transmitter
  • 5 x HDE 2020-D-US receivers
  • 1 x AM2 front-mount antenna mounting kit
  • 1 x EZL 2020-20L charger case
  • 1 x ADA signage kit
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SR 2020-D-US Single
Product Name Digital RF System - Wireless Conference System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphones - WM7216IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers