Visual Sound, Inc. Horn Speakers SPT30A

Description
Bogen Communications, Inc. The Bogen SPT30A and SP308A are compact, high intelligibility, reentrant type loudspeakers, designed for one-way or two-way sound and communication systems. Their sturdy, weatherproof, all metal construction is ideal for indoor and outdoor use. The Bogen SPT30A and SP308A are compact, high intelligibility, reentrant type loudspeakers, designed for one-way or two-way sound and communication systems. Their sturdy, weatherproof, all metal construction is ideal for indoor and outdoor use in industrial plants, warehouses, schools, construction sites, transportation terminals, and recreational areas. Screw terminals make installation fast and easy. The Model SPT30A has a built-in, variable impedance selector switch for matching the speaker power requirements to a 25V or 70V constant-voltage line. The model SP308A has an 8-ohm impedance only. Engineered to simplify installation (with a uniquely designed all-purpose mounting bracket) and field maintenance (with a self-aligning, field replaceable diaphragm), use of Bogen horn-type loudspeakers saves both time and money. Speaker and mounting bracket are handsomely finished in textured mocha enamel. Diameter is 11" with a depth of 10-1/2". A beam clamp is also available (BC1), as an option. *Maximum speaker power capacities of 7.5W, 15W, & 30W. *Rotary switch-selected power taps on transformer models. *Consistent voltage (70V/25V) and 8-ohm versions. *Tilt & swivel base for easy aiming. *All metal construction with enamel finish. *Weatherproof design.
Description
Bogen Communications, Inc. The Bogen SPT30A and SP308A are compact, high intelligibility, reentrant type loudspeakers, designed for one-way or two-way sound and communication systems. Their sturdy, weatherproof, all metal construction is ideal for indoor and outdoor use. The Bogen SPT30A and SP308A are compact, high intelligibility, reentrant type loudspeakers, designed for one-way or two-way sound and communication systems. Their sturdy, weatherproof, all metal construction is ideal for indoor and outdoor use in industrial plants, warehouses, schools, construction sites, transportation terminals, and recreational areas. Screw terminals make installation fast and easy. The Model SPT30A has a built-in, variable impedance selector switch for matching the speaker power requirements to a 25V or 70V constant-voltage line. The model SP308A has an 8-ohm impedance only. Engineered to simplify installation (with a uniquely designed all-purpose mounting bracket) and field maintenance (with a self-aligning, field replaceable diaphragm), use of Bogen horn-type loudspeakers saves both time and money. Speaker and mounting bracket are handsomely finished in textured mocha enamel. Diameter is 11" with a depth of 10-1/2". A beam clamp is also available (BC1), as an option. *Maximum speaker power capacities of 7.5W, 15W, & 30W. *Rotary switch-selected power taps on transformer models. *Consistent voltage (70V/25V) and 8-ohm versions. *Tilt & swivel base for easy aiming. *All metal construction with enamel finish. *Weatherproof design.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Horn Speakers
SPT30A
Horn Speakers SPT30A
Bogen Communications, Inc. The Bogen SPT30A and SP308A are compact, high intelligibility, reentrant type loudspeakers, designed for one-way or two-way sound and communication systems. Their sturdy, weatherproof, all metal construction is ideal for indoor and outdoor use. The Bogen SPT30A and SP308A are compact, high intelligibility, reentrant type loudspeakers, designed for one-way or two-way sound and communication systems. Their sturdy, weatherproof, all metal construction is ideal for indoor and outdoor use in industrial plants, warehouses, schools, construction sites, transportation terminals, and recreational areas. Screw terminals make installation fast and easy. The Model SPT30A has a built-in, variable impedance selector switch for matching the speaker power requirements to a 25V or 70V constant-voltage line. The model SP308A has an 8-ohm impedance only. Engineered to simplify installation (with a uniquely designed all-purpose mounting bracket) and field maintenance (with a self-aligning, field replaceable diaphragm), use of Bogen horn-type loudspeakers saves both time and money. Speaker and mounting bracket are handsomely finished in textured mocha enamel. Diameter is 11" with a depth of 10-1/2". A beam clamp is also available (BC1), as an option. *Maximum speaker power capacities of 7.5W, 15W, & 30W. *Rotary switch-selected power taps on transformer models. *Consistent voltage (70V/25V) and 8-ohm versions. *Tilt & swivel base for easy aiming. *All metal construction with enamel finish. *Weatherproof design.

Bogen Communications, Inc.

The Bogen SPT30A and SP308A are compact, high intelligibility, reentrant type loudspeakers, designed for one-way or two-way sound and communication systems. Their sturdy, weatherproof, all metal construction is ideal for indoor and outdoor use.

The Bogen SPT30A and SP308A are compact, high intelligibility, reentrant type loudspeakers, designed for one-way or two-way sound and communication systems. Their sturdy, weatherproof, all metal construction is ideal for indoor and outdoor use in industrial plants, warehouses, schools, construction sites, transportation terminals, and recreational areas. Screw terminals make installation fast and easy. The Model SPT30A has a built-in, variable impedance selector switch for matching the speaker power requirements to a 25V or 70V constant-voltage line. The model SP308A has an 8-ohm impedance only. Engineered to simplify installation (with a uniquely designed all-purpose mounting bracket) and field maintenance (with a self-aligning, field replaceable diaphragm), use of Bogen horn-type loudspeakers saves both time and money. Speaker and mounting bracket are handsomely finished in textured mocha enamel. Diameter is 11" with a depth of 10-1/2". A beam clamp is also available (BC1), as an option. *Maximum speaker power capacities of 7.5W, 15W, & 30W. *Rotary switch-selected power taps on transformer models. *Consistent voltage (70V/25V) and 8-ohm versions. *Tilt & swivel base for easy aiming. *All metal construction with enamel finish. *Weatherproof design.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SPT30A
Product Name Horn Speakers
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 526995 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 97 dB
Impedance 8 ohms
Size 0.67 inch (17 mm)
View Details
V-6.2 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 225 watts
Impedance 8 ohms
Sensitivity 93.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details