Visual Sound, Inc. Two-Way Open-Back Round Ceiling Speakers SPK-CO608

Description
Kramer Electronics USA, Inc. Open Back Woofer - 6.5"" Tweeter - 1"" Impedance - 8? Freq Response - 30Hz to 20kHz The SPK-CO608 are two-way open-back speakers designed for mounting in the ceiling. They have an infinite baffle design and aluminum grilles.
Description
Kramer Electronics USA, Inc. Open Back Woofer - 6.5"" Tweeter - 1"" Impedance - 8? Freq Response - 30Hz to 20kHz The SPK-CO608 are two-way open-back speakers designed for mounting in the ceiling. They have an infinite baffle design and aluminum grilles.

Suppliers

Company
Product
Description
Supplier Links
Two-Way Open-Back Round Ceiling Speakers - SPK-CO608 - Visual Sound, Inc.
Broomall, PA, USA
Two-Way Open-Back Round Ceiling Speakers
SPK-CO608
Two-Way Open-Back Round Ceiling Speakers SPK-CO608
Kramer Electronics USA, Inc. Open Back Woofer - 6.5"" Tweeter - 1"" Impedance - 8? Freq Response - 30Hz to 20kHz The SPK-CO608 are two-way open-back speakers designed for mounting in the ceiling. They have an infinite baffle design and aluminum grilles.

Kramer Electronics USA, Inc.

Open Back
Woofer - 6.5""
Tweeter - 1""
Impedance - 8?
Freq Response - 30Hz to 20kHz

The SPK-CO608 are two-way open-back speakers designed for mounting in the ceiling. They have an infinite baffle design and aluminum grilles.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SPK-CO608
Product Name Two-Way Open-Back Round Ceiling Speakers
Unlock Full Specs
to access all available technical data

Similar Products

ASHX and ASUX Explosion-Proof Amplified Speakers - ASHX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 105 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Miniature Speakers - 7564615 - RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
EW-100 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 29 to 120 Hz
Weight 13151.93 g (464.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details