Visual Sound, Inc. Closed-back Ceiling Speakers (4?) SPK-CCV444

Description
Kramer Electronics USA, Inc. The SPK-CCV444 are two-way co-axial 4? speakers designed for mounting in the ceiling. They have a closed-back design with a 4-inch metal can and aluminum grilles.
Description
Kramer Electronics USA, Inc. The SPK-CCV444 are two-way co-axial 4? speakers designed for mounting in the ceiling. They have a closed-back design with a 4-inch metal can and aluminum grilles.

Suppliers

Company
Product
Description
Supplier Links
Closed-back Ceiling Speakers (4?) - SPK-CCV444 - Visual Sound, Inc.
Broomall, PA, USA
Closed-back Ceiling Speakers (4?)
SPK-CCV444
Closed-back Ceiling Speakers (4?) SPK-CCV444
Kramer Electronics USA, Inc. The SPK-CCV444 are two-way co-axial 4? speakers designed for mounting in the ceiling. They have a closed-back design with a 4-inch metal can and aluminum grilles.

Kramer Electronics USA, Inc.

The SPK-CCV444 are two-way co-axial 4? speakers designed for mounting in the ceiling. They have a closed-back design with a 4-inch metal can and aluminum grilles.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SPK-CCV444
Product Name Closed-back Ceiling Speakers (4?)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1710901 - RS Components, Ltd.
Specs
Size 0.90 inch (23 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 510 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details