Visual Sound, Inc. Two?way Ceiling Speakers with 8?Inch Metal Back Can & Transformer (8?) SPK-CC688

Description
Kramer Electronics USA, Inc. Closed Back Can. Woofer - 6.5"" Tweeter - 1"" Impedance - 8? Transformer - 70/100 volt Freq Response - 20Hz to 20kHz.
Description
Kramer Electronics USA, Inc. Closed Back Can. Woofer - 6.5"" Tweeter - 1"" Impedance - 8? Transformer - 70/100 volt Freq Response - 20Hz to 20kHz.

Suppliers

Company
Product
Description
Supplier Links
Two?way Ceiling Speakers with 8?Inch Metal Back Can & Transformer (8?) - SPK-CC688 - Visual Sound, Inc.
Broomall, PA, USA
Two?way Ceiling Speakers with 8?Inch Metal Back Can & Transformer (8?)
SPK-CC688
Two?way Ceiling Speakers with 8?Inch Metal Back Can & Transformer (8?) SPK-CC688
Kramer Electronics USA, Inc. Closed Back Can. Woofer - 6.5"" Tweeter - 1"" Impedance - 8? Transformer - 70/100 volt Freq Response - 20Hz to 20kHz.

Kramer Electronics USA, Inc.

Closed Back Can.
Woofer - 6.5""
Tweeter - 1""
Impedance - 8?
Transformer - 70/100 volt
Freq Response - 20Hz to 20kHz.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SPK-CC688
Product Name Two?way Ceiling Speakers with 8?Inch Metal Back Can & Transformer (8?)
Unlock Full Specs
to access all available technical data

Similar Products

ASHH and ASUH Hazardous Location Amplified Speakers - ASUH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 276823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 2 watts
Impedance 8 ohms
View Details
 - SVP-X18B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 130 dB
Nominal Power 600 watts
Maximum Power 1200 watts
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details