Visual Sound, Inc. Two?way Ceiling Speakers with 4?Inch Metal Back Can & Transformer (8?) SPK-CC448

Description
Kramer Electronics USA, Inc. Closed Back Can Woofer - 4"" Tweeter - 0.5"" Impedance - 8? Transformer - 70/100 volt Freq - 20Hz to 20kHz.
Description
Kramer Electronics USA, Inc. Closed Back Can Woofer - 4"" Tweeter - 0.5"" Impedance - 8? Transformer - 70/100 volt Freq - 20Hz to 20kHz.

Suppliers

Company
Product
Description
Supplier Links
Two?way Ceiling Speakers with 4?Inch Metal Back Can & Transformer (8?) - SPK-CC448 - Visual Sound, Inc.
Broomall, PA, USA
Two?way Ceiling Speakers with 4?Inch Metal Back Can & Transformer (8?)
SPK-CC448
Two?way Ceiling Speakers with 4?Inch Metal Back Can & Transformer (8?) SPK-CC448
Kramer Electronics USA, Inc. Closed Back Can Woofer - 4"" Tweeter - 0.5"" Impedance - 8? Transformer - 70/100 volt Freq - 20Hz to 20kHz.

Kramer Electronics USA, Inc.

Closed Back Can
Woofer - 4""
Tweeter - 0.5""
Impedance - 8?
Transformer - 70/100 volt
Freq - 20Hz to 20kHz.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SPK-CC448
Product Name Two?way Ceiling Speakers with 4?Inch Metal Back Can & Transformer (8?)
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 1710872 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
V-5.2-C Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 90.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details