Visual Sound, Inc. Ultra Wideband (UWB) Wireless Microphone System SpectraPulse®

Description
Audio-Technica U.S., Inc. Audio-Technica's completely new application of proven, patented Ultra Wideband (UWB) technology, the award-winning SpectraPulse UWB Wireless Microphone System bypasses the increasingly congested RF bottleneck to deliver clear, intelligible audio without the performance and set-up issues associated with conventional wireless systems. Designed for conferences, courtrooms, corporate events and more, SpectraPulse offers 14 simultaneous channels that operate flawlessly without RF turf wars, frequency hunting/coordination , "white space" issues, or interference. Secure SpectraPulse offers levels of security that have never before been commercially available in wireless microphones. For ultimate security, A-T's optional encryption package meets the AES encryption standard developed by the U.S. government for safeguarding sensitive material. Simple & quick to install For the contractor or system integrator, setting up a SpectraPulse system is simple and quick. Install the Digital Receiver Module (drm141) and connect it to the equipment rack via a standard shielded Cat-5 cable. In the rack, install up to two Audio Control Interface (aci707) units for a total of 14 separate microphone channels. For expanded coverage area and use in adjacent rooms, install an rcu104 receiver coordinator unit in the rack and add up to three drm141 Digital Receiver Modules (for a maximum total of four) to the SpectraPulse system. Place up to 14 Microphone Transmitter Units (mtu101) out in the environment as required and set their individual addresses. Alternatively, you may use mtu201 XLR Desk Stand Transmitters combined with Audio-Technica Engineered Sound gooseneck microphones, and/or mtu301 Body-pack Transmitters paired with lavalier or headworn microphones. Turn the system on, and SpectraPulse is ready to go. There is no frequency scanning or channel planning required.
Description
Audio-Technica U.S., Inc. Audio-Technica's completely new application of proven, patented Ultra Wideband (UWB) technology, the award-winning SpectraPulse UWB Wireless Microphone System bypasses the increasingly congested RF bottleneck to deliver clear, intelligible audio without the performance and set-up issues associated with conventional wireless systems. Designed for conferences, courtrooms, corporate events and more, SpectraPulse offers 14 simultaneous channels that operate flawlessly without RF turf wars, frequency hunting/coordination , "white space" issues, or interference. Secure SpectraPulse offers levels of security that have never before been commercially available in wireless microphones. For ultimate security, A-T's optional encryption package meets the AES encryption standard developed by the U.S. government for safeguarding sensitive material. Simple & quick to install For the contractor or system integrator, setting up a SpectraPulse system is simple and quick. Install the Digital Receiver Module (drm141) and connect it to the equipment rack via a standard shielded Cat-5 cable. In the rack, install up to two Audio Control Interface (aci707) units for a total of 14 separate microphone channels. For expanded coverage area and use in adjacent rooms, install an rcu104 receiver coordinator unit in the rack and add up to three drm141 Digital Receiver Modules (for a maximum total of four) to the SpectraPulse system. Place up to 14 Microphone Transmitter Units (mtu101) out in the environment as required and set their individual addresses. Alternatively, you may use mtu201 XLR Desk Stand Transmitters combined with Audio-Technica Engineered Sound gooseneck microphones, and/or mtu301 Body-pack Transmitters paired with lavalier or headworn microphones. Turn the system on, and SpectraPulse is ready to go. There is no frequency scanning or channel planning required.

Suppliers

Company
Product
Description
Supplier Links
Ultra Wideband (UWB) Wireless Microphone System - SpectraPulse® - Visual Sound, Inc.
Broomall, PA, USA
Ultra Wideband (UWB) Wireless Microphone System
SpectraPulse®
Ultra Wideband (UWB) Wireless Microphone System SpectraPulse®
Audio-Technica U.S., Inc. Audio-Technica's completely new application of proven, patented Ultra Wideband (UWB) technology, the award-winning SpectraPulse UWB Wireless Microphone System bypasses the increasingly congested RF bottleneck to deliver clear, intelligible audio without the performance and set-up issues associated with conventional wireless systems. Designed for conferences, courtrooms, corporate events and more, SpectraPulse offers 14 simultaneous channels that operate flawlessly without RF turf wars, frequency hunting/coordination , "white space" issues, or interference. Secure SpectraPulse offers levels of security that have never before been commercially available in wireless microphones. For ultimate security, A-T's optional encryption package meets the AES encryption standard developed by the U.S. government for safeguarding sensitive material. Simple & quick to install For the contractor or system integrator, setting up a SpectraPulse system is simple and quick. Install the Digital Receiver Module (drm141) and connect it to the equipment rack via a standard shielded Cat-5 cable. In the rack, install up to two Audio Control Interface (aci707) units for a total of 14 separate microphone channels. For expanded coverage area and use in adjacent rooms, install an rcu104 receiver coordinator unit in the rack and add up to three drm141 Digital Receiver Modules (for a maximum total of four) to the SpectraPulse system. Place up to 14 Microphone Transmitter Units (mtu101) out in the environment as required and set their individual addresses. Alternatively, you may use mtu201 XLR Desk Stand Transmitters combined with Audio-Technica Engineered Sound gooseneck microphones, and/or mtu301 Body-pack Transmitters paired with lavalier or headworn microphones. Turn the system on, and SpectraPulse is ready to go. There is no frequency scanning or channel planning required.

Audio-Technica U.S., Inc.

Audio-Technica's completely new application of proven, patented Ultra Wideband (UWB) technology, the award-winning SpectraPulse UWB Wireless Microphone System bypasses the increasingly congested RF bottleneck to deliver clear, intelligible audio without the performance and set-up issues associated with conventional wireless systems.
Designed for conferences, courtrooms, corporate events and more, SpectraPulse offers 14 simultaneous channels that operate flawlessly without RF turf wars, frequency hunting/coordination, "white space" issues, or interference.
Secure
SpectraPulse offers levels of security that have never before been commercially available in wireless microphones. For ultimate security, A-T's optional encryption package meets the AES encryption standard developed by the U.S. government for safeguarding sensitive material.
Simple & quick to install
For the contractor or system integrator, setting up a SpectraPulse system is simple and quick. Install the Digital Receiver Module (drm141) and connect it to the equipment rack via a standard shielded Cat-5 cable.
In the rack, install up to two Audio Control Interface (aci707) units for a total of 14 separate microphone channels. For expanded coverage area and use in adjacent rooms, install an rcu104 receiver coordinator unit in the rack and add up to three drm141 Digital Receiver Modules (for a maximum total of four) to the SpectraPulse system. Place up to 14 Microphone Transmitter Units (mtu101) out in the environment as required and set their individual addresses. Alternatively, you may use mtu201 XLR Desk Stand Transmitters combined with Audio-Technica Engineered Sound gooseneck microphones, and/or mtu301 Body-pack Transmitters paired with lavalier or headworn microphones. Turn the system on, and SpectraPulse is ready to go. There is no frequency scanning or channel planning required.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SpectraPulse®
Product Name Ultra Wideband (UWB) Wireless Microphone System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details