Visual Sound, Inc. Vocal/Instrument Condenser Microphone SPC-25

Description
Nady Systems, Inc. - Pro Audio Microphone features high sensitivity, cardioid pickup pattern with ultra gain before feedback, minimal handling noise and smooth tailored sound reproduction. Features high sensitivity, cardioid pickup pattern with ultra gain before feedback, minimal handling noise and smooth tailored sound reproduction, lockable noise-free audio ON/OFF switch, single internal AA battery with no phantom power required.
Description
Nady Systems, Inc. - Pro Audio Microphone features high sensitivity, cardioid pickup pattern with ultra gain before feedback, minimal handling noise and smooth tailored sound reproduction. Features high sensitivity, cardioid pickup pattern with ultra gain before feedback, minimal handling noise and smooth tailored sound reproduction, lockable noise-free audio ON/OFF switch, single internal AA battery with no phantom power required.

Suppliers

Company
Product
Description
Supplier Links
Vocal/Instrument Condenser Microphone - SPC-25 - Visual Sound, Inc.
Broomall, PA, USA
Vocal/Instrument Condenser Microphone
SPC-25
Vocal/Instrument Condenser Microphone SPC-25
Nady Systems, Inc. - Pro Audio Microphone features high sensitivity, cardioid pickup pattern with ultra gain before feedback, minimal handling noise and smooth tailored sound reproduction. Features high sensitivity, cardioid pickup pattern with ultra gain before feedback, minimal handling noise and smooth tailored sound reproduction, lockable noise-free audio ON/OFF switch, single internal AA battery with no phantom power required.

Nady Systems, Inc. - Pro Audio

Microphone features high sensitivity, cardioid pickup pattern with ultra gain before feedback, minimal handling noise and smooth tailored sound reproduction.

Features high sensitivity, cardioid pickup pattern with ultra gain before feedback, minimal handling noise and smooth tailored sound reproduction, lockable noise-free audio ON/OFF switch, single internal AA battery with no phantom power required.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SPC-25
Product Name Vocal/Instrument Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details