Visual Sound, Inc. Vocal/Instrument Condenser Microphone SPC-10

Description
Nady Systems, Inc. - Pro Audio Microphone with large (1") diameter, ultra-thin membrane, gold evaporated pressure gradient condenser capsule and transformerless FET circuitry, cardioid pattern. Large (1") diameter, ultra-thin membrane, gold evaporated pressure gradient condenser capsule and transformerless FET circuitry, cardioid pattern, linear frequency response (30-20,000Hz), external low-cut switch for rolling off low frequencies (80 Hz, 12dB/octave), 9 - 52V phantom powered.
Description
Nady Systems, Inc. - Pro Audio Microphone with large (1") diameter, ultra-thin membrane, gold evaporated pressure gradient condenser capsule and transformerless FET circuitry, cardioid pattern. Large (1") diameter, ultra-thin membrane, gold evaporated pressure gradient condenser capsule and transformerless FET circuitry, cardioid pattern, linear frequency response (30-20,000Hz), external low-cut switch for rolling off low frequencies (80 Hz, 12dB/octave), 9 - 52V phantom powered.

Suppliers

Company
Product
Description
Supplier Links
Vocal/Instrument Condenser Microphone - SPC-10 - Visual Sound, Inc.
Broomall, PA, USA
Vocal/Instrument Condenser Microphone
SPC-10
Vocal/Instrument Condenser Microphone SPC-10
Nady Systems, Inc. - Pro Audio Microphone with large (1") diameter, ultra-thin membrane, gold evaporated pressure gradient condenser capsule and transformerless FET circuitry, cardioid pattern. Large (1") diameter, ultra-thin membrane, gold evaporated pressure gradient condenser capsule and transformerless FET circuitry, cardioid pattern, linear frequency response (30-20,000Hz), external low-cut switch for rolling off low frequencies (80 Hz, 12dB/octave), 9 - 52V phantom powered.

Nady Systems, Inc. - Pro Audio

Microphone with large (1") diameter, ultra-thin membrane, gold evaporated pressure gradient condenser capsule and transformerless FET circuitry, cardioid pattern.

Large (1") diameter, ultra-thin membrane, gold evaporated pressure gradient condenser capsule and transformerless FET circuitry, cardioid pattern, linear frequency response (30-20,000Hz), external low-cut switch for rolling off low frequencies (80 Hz, 12dB/octave), 9 - 52V phantom powered.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SPC-10
Product Name Vocal/Instrument Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - WM7132PIMSE/RV - 806859-WM7132PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 12500 Hz
Impedance 55 ohms
View Details
3 suppliers
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers