Visual Sound, Inc. Horn Speakers SP58A

Description
Bogen Communications, Inc. The Bogen SPT5A and SP58A are compact, reflex horn-type loudspeakers, designed for one-way or two-way sound and communications systems. Their wide frequency response assures full-range background music reproduction, making these loudspeakers an excellent choice for multi-purpose applications, indoor or outdoor, for use in industrial plants, warehouses, schools, construction sites, transportation terminals, and recreational areas. The SPT5A has a built-in, variable impedance selector switch for matching the speaker power requirements to a 25V or 70V constant-voltage line. The SP58A has an 8-ohm impedance. The loudspeakers measure 6" in diameter and 4" deep. Connections are made through a 12" connecting cable. *Maximum speaker power capacities of 7.5W, 15W, & 30W. *Rotary switch-selected power taps on transformer models. *Consistent voltage (70V/25V) and 8-ohm versions. *Tilt & swivel base for easy aiming. *All metal construction with enamel finish. *Weatherproof design.
Description
Bogen Communications, Inc. The Bogen SPT5A and SP58A are compact, reflex horn-type loudspeakers, designed for one-way or two-way sound and communications systems. Their wide frequency response assures full-range background music reproduction, making these loudspeakers an excellent choice for multi-purpose applications, indoor or outdoor, for use in industrial plants, warehouses, schools, construction sites, transportation terminals, and recreational areas. The SPT5A has a built-in, variable impedance selector switch for matching the speaker power requirements to a 25V or 70V constant-voltage line. The SP58A has an 8-ohm impedance. The loudspeakers measure 6" in diameter and 4" deep. Connections are made through a 12" connecting cable. *Maximum speaker power capacities of 7.5W, 15W, & 30W. *Rotary switch-selected power taps on transformer models. *Consistent voltage (70V/25V) and 8-ohm versions. *Tilt & swivel base for easy aiming. *All metal construction with enamel finish. *Weatherproof design.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Horn Speakers
SP58A
Horn Speakers SP58A
Bogen Communications, Inc. The Bogen SPT5A and SP58A are compact, reflex horn-type loudspeakers, designed for one-way or two-way sound and communications systems. Their wide frequency response assures full-range background music reproduction, making these loudspeakers an excellent choice for multi-purpose applications, indoor or outdoor, for use in industrial plants, warehouses, schools, construction sites, transportation terminals, and recreational areas. The SPT5A has a built-in, variable impedance selector switch for matching the speaker power requirements to a 25V or 70V constant-voltage line. The SP58A has an 8-ohm impedance. The loudspeakers measure 6" in diameter and 4" deep. Connections are made through a 12" connecting cable. *Maximum speaker power capacities of 7.5W, 15W, & 30W. *Rotary switch-selected power taps on transformer models. *Consistent voltage (70V/25V) and 8-ohm versions. *Tilt & swivel base for easy aiming. *All metal construction with enamel finish. *Weatherproof design.

Bogen Communications, Inc.

The Bogen SPT5A and SP58A are compact, reflex horn-type loudspeakers, designed for one-way or two-way sound and communications systems. Their wide frequency response assures full-range background music reproduction, making these loudspeakers an excellent choice for multi-purpose applications, indoor or outdoor, for use in industrial plants, warehouses, schools, construction sites, transportation terminals, and recreational areas. The SPT5A has a built-in, variable impedance selector switch for matching the speaker power requirements to a 25V or 70V constant-voltage line. The SP58A has an 8-ohm impedance. The loudspeakers measure 6" in diameter and 4" deep. Connections are made through a 12" connecting cable. *Maximum speaker power capacities of 7.5W, 15W, & 30W. *Rotary switch-selected power taps on transformer models. *Consistent voltage (70V/25V) and 8-ohm versions. *Tilt & swivel base for easy aiming. *All metal construction with enamel finish. *Weatherproof design.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SP58A
Product Name Horn Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 725 ohms
Sensitivity 98 dB
Size 0.20 inch (5 mm)
View Details