Visual Sound, Inc. Horn Speakers SP158A

Description
Bogen Communications, Inc. The Bogen SPT15A and SP158A are compact, high intelligibility, reentrant type loudspeakers, designed for one-way or two-way sound and communication systems. Their sturdy, weatherproof, all-metal construction is ideal for indoor and outdoor use. The Bogen SPT15A and SP158A are compact, high intelligibility, reentrant type loudspeakers, designed for one-way or two-way sound and communication systems. Their sturdy, weatherproof, all-metal construction is ideal for indoor and outdoor use in industrial plants, warehouses, schools, construction sites, transportation terminals, and recreational areas. Screw terminals make installation fast and easy. The Model SPT15A has a built-in, rotary impedance selector switch for matching the speaker power requirements to a 25V or 70V constant-voltage line. The model SP158A has an 8-ohm impedance only. Engineered to simplify installation (with a uniquely designed all-purpose mounting bracket) and field maintenance (with a self-aligning, field replaceable diaphragm), use of Bogen horn-type loudspeakers saves both time and money. The speaker and mounting bracket are handsomely finished in textured mocha enamel. It has a 9" diameter and is 9-1/4" deep. *Maximum speaker power capacities of 7.5W, 15W, & 30W. *Rotary switch-selected power taps on transformer models. *Consistent voltage (70V/25V) and 8-ohm versions. *Tilt & swivel base for easy aiming. *All metal construction with enamel finish. *Weatherproof design.
Description
Bogen Communications, Inc. The Bogen SPT15A and SP158A are compact, high intelligibility, reentrant type loudspeakers, designed for one-way or two-way sound and communication systems. Their sturdy, weatherproof, all-metal construction is ideal for indoor and outdoor use. The Bogen SPT15A and SP158A are compact, high intelligibility, reentrant type loudspeakers, designed for one-way or two-way sound and communication systems. Their sturdy, weatherproof, all-metal construction is ideal for indoor and outdoor use in industrial plants, warehouses, schools, construction sites, transportation terminals, and recreational areas. Screw terminals make installation fast and easy. The Model SPT15A has a built-in, rotary impedance selector switch for matching the speaker power requirements to a 25V or 70V constant-voltage line. The model SP158A has an 8-ohm impedance only. Engineered to simplify installation (with a uniquely designed all-purpose mounting bracket) and field maintenance (with a self-aligning, field replaceable diaphragm), use of Bogen horn-type loudspeakers saves both time and money. The speaker and mounting bracket are handsomely finished in textured mocha enamel. It has a 9" diameter and is 9-1/4" deep. *Maximum speaker power capacities of 7.5W, 15W, & 30W. *Rotary switch-selected power taps on transformer models. *Consistent voltage (70V/25V) and 8-ohm versions. *Tilt & swivel base for easy aiming. *All metal construction with enamel finish. *Weatherproof design.

Suppliers

Company
Product
Description
Supplier Links
Horn Speakers - SP158A - Visual Sound, Inc.
Broomall, PA, USA
Horn Speakers
SP158A
Horn Speakers SP158A
Bogen Communications, Inc. The Bogen SPT15A and SP158A are compact, high intelligibility, reentrant type loudspeakers, designed for one-way or two-way sound and communication systems. Their sturdy, weatherproof, all-metal construction is ideal for indoor and outdoor use. The Bogen SPT15A and SP158A are compact, high intelligibility, reentrant type loudspeakers, designed for one-way or two-way sound and communication systems. Their sturdy, weatherproof, all-metal construction is ideal for indoor and outdoor use in industrial plants, warehouses, schools, construction sites, transportation terminals, and recreational areas. Screw terminals make installation fast and easy. The Model SPT15A has a built-in, rotary impedance selector switch for matching the speaker power requirements to a 25V or 70V constant-voltage line. The model SP158A has an 8-ohm impedance only. Engineered to simplify installation (with a uniquely designed all-purpose mounting bracket) and field maintenance (with a self-aligning, field replaceable diaphragm), use of Bogen horn-type loudspeakers saves both time and money. The speaker and mounting bracket are handsomely finished in textured mocha enamel. It has a 9" diameter and is 9-1/4" deep. *Maximum speaker power capacities of 7.5W, 15W, & 30W. *Rotary switch-selected power taps on transformer models. *Consistent voltage (70V/25V) and 8-ohm versions. *Tilt & swivel base for easy aiming. *All metal construction with enamel finish. *Weatherproof design.

Bogen Communications, Inc.

The Bogen SPT15A and SP158A are compact, high intelligibility, reentrant type loudspeakers, designed for one-way or two-way sound and communication systems. Their sturdy, weatherproof, all-metal construction is ideal for indoor and outdoor use.

The Bogen SPT15A and SP158A are compact, high intelligibility, reentrant type loudspeakers, designed for one-way or two-way sound and communication systems. Their sturdy, weatherproof, all-metal construction is ideal for indoor and outdoor use in industrial plants, warehouses, schools, construction sites, transportation terminals, and recreational areas. Screw terminals make installation fast and easy. The Model SPT15A has a built-in, rotary impedance selector switch for matching the speaker power requirements to a 25V or 70V constant-voltage line. The model SP158A has an 8-ohm impedance only. Engineered to simplify installation (with a uniquely designed all-purpose mounting bracket) and field maintenance (with a self-aligning, field replaceable diaphragm), use of Bogen horn-type loudspeakers saves both time and money. The speaker and mounting bracket are handsomely finished in textured mocha enamel. It has a 9" diameter and is 9-1/4" deep. *Maximum speaker power capacities of 7.5W, 15W, & 30W. *Rotary switch-selected power taps on transformer models. *Consistent voltage (70V/25V) and 8-ohm versions. *Tilt & swivel base for easy aiming. *All metal construction with enamel finish. *Weatherproof design.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SP158A
Product Name Horn Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527037 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
Impedance 8 ohms
Frequency Response 16 Hz
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details