Visual Sound, Inc. Ceiling Speaker SP-628

Description
TeachLogic, Inc. SP-628 is a full range compact coaxial ceiling speaker, providing low distortion and a smooth natural frequency response ideal for articulate vocal clarity. The SP-628 has integrated steel backcan alo... SP-628 is a full range compact coaxial ceiling speaker, providing low distortion and a smooth natural frequency response ideal for articulate vocal clarity. The SP-628 has integrated steel backcan along with 24" tile bridge which allows for quick and easy installation. Intended use: Indoor environment, mounted parallel to floor plane in a 24" wide suspended ceiling tile. Power: 30 watts continuous Impedance: 8 ohm Finish: White powder-coated Speaker wire included with package: West Penn Wire, 100 ft, Plenum-rated, 18 gauge, 2-conductor.
Description
TeachLogic, Inc. SP-628 is a full range compact coaxial ceiling speaker, providing low distortion and a smooth natural frequency response ideal for articulate vocal clarity. The SP-628 has integrated steel backcan alo... SP-628 is a full range compact coaxial ceiling speaker, providing low distortion and a smooth natural frequency response ideal for articulate vocal clarity. The SP-628 has integrated steel backcan along with 24" tile bridge which allows for quick and easy installation. Intended use: Indoor environment, mounted parallel to floor plane in a 24" wide suspended ceiling tile. Power: 30 watts continuous Impedance: 8 ohm Finish: White powder-coated Speaker wire included with package: West Penn Wire, 100 ft, Plenum-rated, 18 gauge, 2-conductor.

Suppliers

Company
Product
Description
Supplier Links
Ceiling Speaker - SP-628 - Visual Sound, Inc.
Broomall, PA, USA
Ceiling Speaker
SP-628
Ceiling Speaker SP-628
TeachLogic, Inc. SP-628 is a full range compact coaxial ceiling speaker, providing low distortion and a smooth natural frequency response ideal for articulate vocal clarity. The SP-628 has integrated steel backcan alo... SP-628 is a full range compact coaxial ceiling speaker, providing low distortion and a smooth natural frequency response ideal for articulate vocal clarity. The SP-628 has integrated steel backcan along with 24" tile bridge which allows for quick and easy installation. Intended use: Indoor environment, mounted parallel to floor plane in a 24" wide suspended ceiling tile. Power: 30 watts continuous Impedance: 8 ohm Finish: White powder-coated Speaker wire included with package: West Penn Wire, 100 ft, Plenum-rated, 18 gauge, 2-conductor.

TeachLogic, Inc.

SP-628 is a full range compact coaxial ceiling speaker, providing low distortion and a smooth natural frequency response ideal for articulate vocal clarity. The SP-628 has integrated steel backcan alo...

SP-628 is a full range compact coaxial ceiling speaker, providing low distortion and a smooth natural frequency response ideal for articulate vocal clarity. The SP-628 has integrated steel backcan along with 24" tile bridge which allows for quick and easy installation. Intended use: Indoor environment, mounted parallel to floor plane in a 24" wide suspended ceiling tile. Power: 30 watts continuous Impedance: 8 ohm Finish: White powder-coated Speaker wire included with package: West Penn Wire, 100 ft, Plenum-rated, 18 gauge, 2-conductor.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SP-628
Product Name Ceiling Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527040 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Speaker assembly, 30W, 8ohm, 4 pack - K8593103A-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Dynamic Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 150 ohms
Sensitivity 100 dB
Size 0.50 inch (13 mm)
View Details