Visual Sound, Inc. SP® Speaker Enclosure SP 4

Description
Peavey Electronics Engineered for optimal sound reproduction with proven reliability continuing a 30-year legacy, Peavey SP enclosures feature patented asymmetrical Quadratic Throat Waveguide™ technology that helps deliver pristine, precise sound; Black Widow® loudspeakers with Kevlar®-impregnated cones, 4" ribbon-wire voice coils and exclusive field-replaceable baskets; the patented Radialinear™ Planar Phase Correction System; and titanium compression drivers with ferrofluid cooling. Quasi-three-way, full-range, bi-ampable sound reinforcement system RX™ 22 compression driver with ferrofluid cooling Two 15 inch BWX Black Widow® 4 inch VC woofers 2000 watts program, 4000 watts peak Patented Quadratic Throat Waveguide™ technology Sound Guard™ III tweeter protection Full-range inputs include a Neutrik® Speakon® 4 pin jack and two 1/4 inch phone jacks Bi-amp capability via internal wiring jumper Trapezoidal baltic birch enclosure
Description
Peavey Electronics Engineered for optimal sound reproduction with proven reliability continuing a 30-year legacy, Peavey SP enclosures feature patented asymmetrical Quadratic Throat Waveguide™ technology that helps deliver pristine, precise sound; Black Widow® loudspeakers with Kevlar®-impregnated cones, 4" ribbon-wire voice coils and exclusive field-replaceable baskets; the patented Radialinear™ Planar Phase Correction System; and titanium compression drivers with ferrofluid cooling. Quasi-three-way, full-range, bi-ampable sound reinforcement system RX™ 22 compression driver with ferrofluid cooling Two 15 inch BWX Black Widow® 4 inch VC woofers 2000 watts program, 4000 watts peak Patented Quadratic Throat Waveguide™ technology Sound Guard™ III tweeter protection Full-range inputs include a Neutrik® Speakon® 4 pin jack and two 1/4 inch phone jacks Bi-amp capability via internal wiring jumper Trapezoidal baltic birch enclosure

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
SP® Speaker Enclosure
SP 4
SP® Speaker Enclosure SP 4
Peavey Electronics Engineered for optimal sound reproduction with proven reliability continuing a 30-year legacy, Peavey SP enclosures feature patented asymmetrical Quadratic Throat Waveguide™ technology that helps deliver pristine, precise sound; Black Widow® loudspeakers with Kevlar®-impregnated cones, 4" ribbon-wire voice coils and exclusive field-replaceable baskets; the patented Radialinear™ Planar Phase Correction System; and titanium compression drivers with ferrofluid cooling. Quasi-three-way, full-range, bi-ampable sound reinforcement system RX™ 22 compression driver with ferrofluid cooling Two 15 inch BWX Black Widow® 4 inch VC woofers 2000 watts program, 4000 watts peak Patented Quadratic Throat Waveguide™ technology Sound Guard™ III tweeter protection Full-range inputs include a Neutrik® Speakon® 4 pin jack and two 1/4 inch phone jacks Bi-amp capability via internal wiring jumper Trapezoidal baltic birch enclosure

Peavey Electronics

Engineered for optimal sound reproduction with proven reliability continuing a 30-year legacy, Peavey SP enclosures feature patented asymmetrical Quadratic Throat Waveguide™ technology that helps deliver pristine, precise sound; Black Widow® loudspeakers with Kevlar®-impregnated cones, 4" ribbon-wire voice coils and exclusive field-replaceable baskets; the patented Radialinear™ Planar Phase Correction System; and titanium compression drivers with ferrofluid cooling.

  • Quasi-three-way, full-range, bi-ampable sound reinforcement system
  • RX™ 22 compression driver with ferrofluid cooling
  • Two 15 inch BWX Black Widow® 4 inch VC woofers
  • 2000 watts program, 4000 watts peak
  • Patented Quadratic Throat Waveguide™ technology
  • Sound Guard™ III tweeter protection
  • Full-range inputs include a Neutrik® Speakon® 4 pin jack and two 1/4 inch phone jacks
  • Bi-amp capability via internal wiring jumper
  • Trapezoidal baltic birch enclosure
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SP 4
Product Name SP® Speaker Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 2318265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 7.09 inch (180 mm)
View Details
CF-70 5.1 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details