Visual Sound, Inc. Vocal and Instrument Dynamic Microphone SP-33

Description
Nady Systems, Inc. - Pro Audio The 7 models in the Starpower™ Series represent today's excellent cutting edge in price/performance value for vocal and instrument dynamic microphones. All of the models offer high-quality rugged construction and excellent reliability, and superior performance to that of some of the best known, most popular classic microphones - at a fraction of their cost. *All-purpose professional stage and recording microphones. *Excellent clear, transparent sound across the spectrum with smooth bass, mid-presence punch and crisp highs. *Unidirectional cardioid patterns with superior feedback rejection. *Rugged metal construction and internal shock mounting for maximum reliability and ultra-low handling noise. *External on-off switch (SP-1, SP-R3, SP-4C, ProPerformer). *Mic clip included (SP-1, SP-R3, SP-33); Cable included (SP-4C and ProPerfomer). *Neodymium element (SP-1, SP-R3, SP-4C, SP-33, SP-5, ProPerformer); Alnico element: SP-9
Description
Nady Systems, Inc. - Pro Audio The 7 models in the Starpower™ Series represent today's excellent cutting edge in price/performance value for vocal and instrument dynamic microphones. All of the models offer high-quality rugged construction and excellent reliability, and superior performance to that of some of the best known, most popular classic microphones - at a fraction of their cost. *All-purpose professional stage and recording microphones. *Excellent clear, transparent sound across the spectrum with smooth bass, mid-presence punch and crisp highs. *Unidirectional cardioid patterns with superior feedback rejection. *Rugged metal construction and internal shock mounting for maximum reliability and ultra-low handling noise. *External on-off switch (SP-1, SP-R3, SP-4C, ProPerformer). *Mic clip included (SP-1, SP-R3, SP-33); Cable included (SP-4C and ProPerfomer). *Neodymium element (SP-1, SP-R3, SP-4C, SP-33, SP-5, ProPerformer); Alnico element: SP-9

Suppliers

Company
Product
Description
Supplier Links
Vocal and Instrument Dynamic Microphone - SP-33 - Visual Sound, Inc.
Broomall, PA, USA
Vocal and Instrument Dynamic Microphone
SP-33
Vocal and Instrument Dynamic Microphone SP-33
Nady Systems, Inc. - Pro Audio The 7 models in the Starpower™ Series represent today's excellent cutting edge in price/performance value for vocal and instrument dynamic microphones. All of the models offer high-quality rugged construction and excellent reliability, and superior performance to that of some of the best known, most popular classic microphones - at a fraction of their cost. *All-purpose professional stage and recording microphones. *Excellent clear, transparent sound across the spectrum with smooth bass, mid-presence punch and crisp highs. *Unidirectional cardioid patterns with superior feedback rejection. *Rugged metal construction and internal shock mounting for maximum reliability and ultra-low handling noise. *External on-off switch (SP-1, SP-R3, SP-4C, ProPerformer). *Mic clip included (SP-1, SP-R3, SP-33); Cable included (SP-4C and ProPerfomer). *Neodymium element (SP-1, SP-R3, SP-4C, SP-33, SP-5, ProPerformer); Alnico element: SP-9

Nady Systems, Inc. - Pro Audio

The 7 models in the Starpower™ Series represent today's excellent cutting edge in price/performance value for vocal and instrument dynamic microphones. All of the models offer high-quality rugged construction and excellent reliability, and superior performance to that of some of the best known, most popular classic microphones - at a fraction of their cost. *All-purpose professional stage and recording microphones. *Excellent clear, transparent sound across the spectrum with smooth bass, mid-presence punch and crisp highs. *Unidirectional cardioid patterns with superior feedback rejection. *Rugged metal construction and internal shock mounting for maximum reliability and ultra-low handling noise. *External on-off switch (SP-1, SP-R3, SP-4C, ProPerformer). *Mic clip included (SP-1, SP-R3, SP-33); Cable included (SP-4C and ProPerfomer). *Neodymium element (SP-1, SP-R3, SP-4C, SP-33, SP-5, ProPerformer); Alnico element: SP-9

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SP-33
Product Name Vocal and Instrument Dynamic Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers