Visual Sound, Inc. SP® Subwoofer SP 218

Description
Peavey Electronics The SP® 218 subwoofer is designed for large systems and works perfectly with the Peavey SP® line of enclosures. The SP® 218 uses two custom-designed large excursion 18" Pro Rider® Black Widow® woofers that can produce incredible deep bass with very low distortion handling up to 4800 watts of peak power. If your looking for amazing lows and thunderous bottom end to accompany your SP® enclosures, this dual 18 inch 4 ohm cabinet will deliver the goods sonically. The solid cabinetry construction of birch ply is carpet-covered and has an extra heavy-duty grille for ruggedness. Two 18 inch Pro Rider® Black Widow® woofers with Kevlar®/carbon fiber cones and field-replaceable baskets, flat-wound 4 inch voice coils, and cast-frame baskets Frequency response: 51 Hz - 300 Hz -10 dB point: 36 Hz Sensitivity: 100 dB (1W/1m) Power handling: 2400 watts program, 4800 watts peak 4 ohms Baltic birch enclosure New grille
Description
Peavey Electronics The SP® 218 subwoofer is designed for large systems and works perfectly with the Peavey SP® line of enclosures. The SP® 218 uses two custom-designed large excursion 18" Pro Rider® Black Widow® woofers that can produce incredible deep bass with very low distortion handling up to 4800 watts of peak power. If your looking for amazing lows and thunderous bottom end to accompany your SP® enclosures, this dual 18 inch 4 ohm cabinet will deliver the goods sonically. The solid cabinetry construction of birch ply is carpet-covered and has an extra heavy-duty grille for ruggedness. Two 18 inch Pro Rider® Black Widow® woofers with Kevlar®/carbon fiber cones and field-replaceable baskets, flat-wound 4 inch voice coils, and cast-frame baskets Frequency response: 51 Hz - 300 Hz -10 dB point: 36 Hz Sensitivity: 100 dB (1W/1m) Power handling: 2400 watts program, 4800 watts peak 4 ohms Baltic birch enclosure New grille

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
SP® Subwoofer
SP 218
SP® Subwoofer SP 218
Peavey Electronics The SP® 218 subwoofer is designed for large systems and works perfectly with the Peavey SP® line of enclosures. The SP® 218 uses two custom-designed large excursion 18" Pro Rider® Black Widow® woofers that can produce incredible deep bass with very low distortion handling up to 4800 watts of peak power. If your looking for amazing lows and thunderous bottom end to accompany your SP® enclosures, this dual 18 inch 4 ohm cabinet will deliver the goods sonically. The solid cabinetry construction of birch ply is carpet-covered and has an extra heavy-duty grille for ruggedness. Two 18 inch Pro Rider® Black Widow® woofers with Kevlar®/carbon fiber cones and field-replaceable baskets, flat-wound 4 inch voice coils, and cast-frame baskets Frequency response: 51 Hz - 300 Hz -10 dB point: 36 Hz Sensitivity: 100 dB (1W/1m) Power handling: 2400 watts program, 4800 watts peak 4 ohms Baltic birch enclosure New grille

Peavey Electronics

The SP® 218 subwoofer is designed for large systems and works perfectly with the Peavey SP® line of enclosures. The SP® 218 uses two custom-designed large excursion 18" Pro Rider® Black Widow® woofers that can produce incredible deep bass with very low distortion handling up to 4800 watts of peak power. If your looking for amazing lows and thunderous bottom end to accompany your SP® enclosures, this dual 18 inch 4 ohm cabinet will deliver the goods sonically. The solid cabinetry construction of birch ply is carpet-covered and has an extra heavy-duty grille for ruggedness.

  • Two 18 inch Pro Rider® Black Widow® woofers with Kevlar®/carbon fiber cones and field-replaceable baskets, flat-wound 4 inch voice coils, and cast-frame baskets
  • Frequency response: 51 Hz - 300 Hz
  • -10 dB point: 36 Hz
  • Sensitivity: 100 dB (1W/1m)
  • Power handling: 2400 watts program, 4800 watts peak
  • 4 ohms
  • Baltic birch enclosure
  • New grille
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SP 218
Product Name SP® Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526958 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Size 0.63 inch (16 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 30 watts
Size 17.00 inch (432 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details