Visual Sound, Inc. SP® Speaker Enclosure SP 2

Description
Peavey Electronics Updated technology gives the new Peavey SP® 2 better performance, sound dispersion and lighter weight at an unbelievably low price. This rugged and dependable two-way enclosure uses a 15 inch Peavey Black Widow® speaker that will handle up to 2000 watts of peak power and has a field-replaceable basket for quick, easy repair. The upper-mid and high frequencies are handled by the RX™22 titanium driver that is ferrofluid cooled for maximum tweeter performance. Peavey's exclusive Quadratic Throat Waveguide™ technology actually reduces horn distortion and aims sound directly at the audience, not over their heads. Rugged 9-ply baltic birch construction, utilizing extensive internal bracing, produces tighter bass response while significantly reducing the cabinet weight. To make connecting even easier, Peavey includes a standard 1/4 inch jack and an exclusive Neutrik® Speakon® input that makes bi-amping plug and play simple. Finished in durable thick black carpeting with two heavy-duty handles and a stand mount, the SP® 2 is perfect for a variety of applications. 2-way full-range, bi-ampable sound reinforcement system RX™22 compression driver with ferrofluid cooling 15 inch BWX Black Widow® 4 inch VC woofer 1000 watts program, 2000 watts peak Patented Quadratic Throat Waveguide™ technology Asymmetrical horn aims the sound down 10 degrees, at the audience, not over their heads Sound Guard™ III tweeter protection Full-range inputs include a Neutrik® Speakon® 4 pin jack and two 1/4 inch phone jacks Bi-amp input via 4-pin switching Neutrik Speakon Trapezoidal baltic birch enclosure Stand-mount adapter
Description
Peavey Electronics Updated technology gives the new Peavey SP® 2 better performance, sound dispersion and lighter weight at an unbelievably low price. This rugged and dependable two-way enclosure uses a 15 inch Peavey Black Widow® speaker that will handle up to 2000 watts of peak power and has a field-replaceable basket for quick, easy repair. The upper-mid and high frequencies are handled by the RX™22 titanium driver that is ferrofluid cooled for maximum tweeter performance. Peavey's exclusive Quadratic Throat Waveguide™ technology actually reduces horn distortion and aims sound directly at the audience, not over their heads. Rugged 9-ply baltic birch construction, utilizing extensive internal bracing, produces tighter bass response while significantly reducing the cabinet weight. To make connecting even easier, Peavey includes a standard 1/4 inch jack and an exclusive Neutrik® Speakon® input that makes bi-amping plug and play simple. Finished in durable thick black carpeting with two heavy-duty handles and a stand mount, the SP® 2 is perfect for a variety of applications. 2-way full-range, bi-ampable sound reinforcement system RX™22 compression driver with ferrofluid cooling 15 inch BWX Black Widow® 4 inch VC woofer 1000 watts program, 2000 watts peak Patented Quadratic Throat Waveguide™ technology Asymmetrical horn aims the sound down 10 degrees, at the audience, not over their heads Sound Guard™ III tweeter protection Full-range inputs include a Neutrik® Speakon® 4 pin jack and two 1/4 inch phone jacks Bi-amp input via 4-pin switching Neutrik Speakon Trapezoidal baltic birch enclosure Stand-mount adapter

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
SP® Speaker Enclosure
SP 2
SP® Speaker Enclosure SP 2
Peavey Electronics Updated technology gives the new Peavey SP® 2 better performance, sound dispersion and lighter weight at an unbelievably low price. This rugged and dependable two-way enclosure uses a 15 inch Peavey Black Widow® speaker that will handle up to 2000 watts of peak power and has a field-replaceable basket for quick, easy repair. The upper-mid and high frequencies are handled by the RX™22 titanium driver that is ferrofluid cooled for maximum tweeter performance. Peavey's exclusive Quadratic Throat Waveguide™ technology actually reduces horn distortion and aims sound directly at the audience, not over their heads. Rugged 9-ply baltic birch construction, utilizing extensive internal bracing, produces tighter bass response while significantly reducing the cabinet weight. To make connecting even easier, Peavey includes a standard 1/4 inch jack and an exclusive Neutrik® Speakon® input that makes bi-amping plug and play simple. Finished in durable thick black carpeting with two heavy-duty handles and a stand mount, the SP® 2 is perfect for a variety of applications. 2-way full-range, bi-ampable sound reinforcement system RX™22 compression driver with ferrofluid cooling 15 inch BWX Black Widow® 4 inch VC woofer 1000 watts program, 2000 watts peak Patented Quadratic Throat Waveguide™ technology Asymmetrical horn aims the sound down 10 degrees, at the audience, not over their heads Sound Guard™ III tweeter protection Full-range inputs include a Neutrik® Speakon® 4 pin jack and two 1/4 inch phone jacks Bi-amp input via 4-pin switching Neutrik Speakon Trapezoidal baltic birch enclosure Stand-mount adapter

Peavey Electronics

Updated technology gives the new Peavey SP® 2 better performance, sound dispersion and lighter weight at an unbelievably low price. This rugged and dependable two-way enclosure uses a 15 inch Peavey Black Widow® speaker that will handle up to 2000 watts of peak power and has a field-replaceable basket for quick, easy repair. The upper-mid and high frequencies are handled by the RX™22 titanium driver that is ferrofluid cooled for maximum tweeter performance. Peavey's exclusive Quadratic Throat Waveguide™ technology actually reduces horn distortion and aims sound directly at the audience, not over their heads. Rugged 9-ply baltic birch construction, utilizing extensive internal bracing, produces tighter bass response while significantly reducing the cabinet weight. To make connecting even easier, Peavey includes a standard 1/4 inch jack and an exclusive Neutrik® Speakon® input that makes bi-amping plug and play simple. Finished in durable thick black carpeting with two heavy-duty handles and a stand mount, the SP® 2 is perfect for a variety of applications.

  • 2-way full-range, bi-ampable sound reinforcement system
  • RX™22 compression driver with ferrofluid cooling
  • 15 inch BWX Black Widow® 4 inch VC woofer
  • 1000 watts program, 2000 watts peak
  • Patented Quadratic Throat Waveguide™ technology
  • Asymmetrical horn aims the sound down 10 degrees, at the audience, not over their heads
  • Sound Guard™ III tweeter protection
  • Full-range inputs include a Neutrik® Speakon® 4 pin jack and two 1/4 inch phone jacks
  • Bi-amp input via 4-pin switching Neutrik Speakon
  • Trapezoidal baltic birch enclosure
  • Stand-mount adapter
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SP 2
Product Name SP® Speaker Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527034 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 940 ohms
Sensitivity 93 dB
Size 0.20 inch (5 mm)
View Details